The SN55110A is a dual line driver with constant-current outputs, designed for TTL-compatible signaling and compliance with CCITT Recommendation V.35. It operates over a military temperature range of −55°C to 125°C and is housed in a 20-pin LCCC package. Each driver channel provides a nominal output current of 12 mA and features an inhibitor input for disabling outputs to minimize line loading in party-line systems. The outputs support a common-mode voltage range of −3 V to 10 V and exhibit high output impedance when inhibited. The device includes TTL-input compatibility with 2 V high-level and 0.8 V low-level input thresholds, ensuring a 400-mV noise margin. Glitch-free operation is maintained during power-up and power-down.
Dual Line Driver 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-87547012A |
| Product Name | SN55110A Dual Line Driver |
| Device Type | Line / Bus Driver |