Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD4051BM96G3

Description
Win Source Part Number: 1370822-CD4051BM96G3 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: CD4051 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 On-State Resistance (Max): 240Ohm Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Single (V+): 3V ~ 20V Voltage - Supply, Dual (V±): ±2.5V ~ 9V -3db Bandwidth: 20MHz Channel Capacitance (CS(off), CD(off)): 0.2pF, 30pF Current - Leakage (IS(off)) (Max): 100nA
Request a Quote Datasheet
Description
Win Source Part Number: 1370822-CD4051BM96G3 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: CD4051 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 On-State Resistance (Max): 240Ohm Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Single (V+): 3V ~ 20V Voltage - Supply, Dual (V±): ±2.5V ~ 9V -3db Bandwidth: 20MHz Channel Capacitance (CS(off), CD(off)): 0.2pF, 30pF Current - Leakage (IS(off)) (Max): 100nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370822-CD4051BM96G3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1370822-CD4051BM96G3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1370822-CD4051BM96G3
Win Source Part Number: 1370822-CD4051BM96G3 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Base Product Number: CD4051 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 On-State Resistance (Max): 240Ohm Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Single (V+): 3V ~ 20V Voltage - Supply, Dual (V±): ±2.5V ~ 9V -3db Bandwidth: 20MHz Channel Capacitance (CS(off), CD(off)): 0.2pF, 30pF Current - Leakage (IS(off)) (Max): 100nA

Win Source Part Number: 1370822-CD4051BM96G3
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: CD4051
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 1
On-State Resistance (Max): 240Ohm
Channel-to-Channel Matching (ΔRon): 5Ohm
Voltage - Supply, Single (V+): 3V ~ 20V
Voltage - Supply, Dual (V±): ±2.5V ~ 9V
-3db Bandwidth: 20MHz
Channel Capacitance (CS(off), CD(off)): 0.2pF, 30pF
Current - Leakage (IS(off)) (Max): 100nA

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BM96G3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD4051BM96G3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD4051BM96G3
IC MUX 8:1 240OHM 16SOIC

IC MUX 8:1 240OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1370822-CD4051BM96G3 CD4051BM96G3
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4259SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface adapters - 857-981 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Interface Transceiver IC - 702-SI3220-G-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers