Texas Instruments LM385-1.2 Micropower Voltage Reference LM385LPE3-1-2

Description
Micropower Voltage Reference 3-TO-92 0 to 70
Request a Quote Datasheet
Description
Micropower Voltage Reference 3-TO-92 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM385-1.2 Micropower Voltage Reference - LM385LPE3-1-2 - Texas Instruments
Dallas, TX, United States
LM385-1.2 Micropower Voltage Reference
LM385LPE3-1-2
LM385-1.2 Micropower Voltage Reference LM385LPE3-1-2
Micropower Voltage Reference 3-TO-92 0 to 70

Micropower Voltage Reference 3-TO-92 0 to 70

Buy Now Datasheet
Voltage Reference - LM385LPE3-1-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385LPE3-1-2-ND
Voltage Reference LM385LPE3-1-2-ND
Shunt Voltage Reference IC Fixed 1.235V V ±2% 20mA TO-92-3

Shunt Voltage Reference IC Fixed 1.235V V ±2% 20mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM385LPE3-1-2 - 1054041-LM385LPE3-1-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385LPE3-1-2
1054041-LM385LPE3-1-2
PMIC - PMIC - Voltage Reference - LM385LPE3-1-2 1054041-LM385LPE3-1-2
Manufacturer: Texas Instruments Win Source Part Number: 1054041-LM385LPE3-1- 2 Packaging: Bulk Mounting: Through Hole Tolerance: ±2% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 15μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 1.235V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054041-LM385LPE3-1-2
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±2%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 15μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 1.235V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM385LPE3-1-2
Precision Voltage Reference IC 693-LM385LPE3-1-2
Micropower Voltage Reference 3-TO-92 0 to 70 Product overview: LM385LPE3-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385LPE3-1-2 can be used for catalog matching and distributor lookup.

Micropower Voltage Reference 3-TO-92 0 to 70 Product overview: LM385LPE3-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385LPE3-1-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM385LPE3-1-2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM385LPE3-1-2
PMIC - Voltage Reference LM385LPE3-1-2
IC VREF SHUNT 2% TO92-3

IC VREF SHUNT 2% TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385LPE3-1-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385LPE3-1-2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385LPE3-1-2
IC VREF SHUNT 2% TO92-3

IC VREF SHUNT 2% TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM385LPE3-1-2 LM385LPE3-1-2-ND 1054041-LM385LPE3-1-2 693-LM385LPE3-1-2 LM385LPE3-1-2 LM385LPE3-1-2
Product Name LM385-1.2 Micropower Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - LM385LPE3-1-2 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92-3 Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 1.24 volts 1.24 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - LM336M-2.5-NS - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
LM136-5.0 5.0V Reference Diode - LM136AH-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
8 suppliers
LM285-ADJ Adjustable Micropower Voltage Reference - LM285M/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
10 suppliers