Texas Instruments LM336-5.0 5.0V Reference Diode LM336BM-5.0

Description
5.0V Reference Diode 8-SOIC 0 to 70
Request a Quote
Description
5.0V Reference Diode 8-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM336-5.0 is a precision 5.0V reference diode from Texas Instruments, designed for applications requiring stable voltage references. It operates within a temperature range of 0°C to +70°C and features a low dynamic impedance of 0.6Ω, making it suitable for various electronic circuits. The device has an initial tolerance of ±1% and is easily trimmed for minimum temperature drift, enhancing its reliability in precision applications. It supports a wide operating current from 600OºA to 10mA, allowing flexibility in different circuit designs. The LM336-5.0 is packaged in an 8-pin SOIC format, facilitating integration into compact designs. This reference diode is ideal for use in digital voltmeters, power supplies, and operational amplifier circuitry.

Datasheet Summary
Powered by GS/AI

The LM336-5.0 is a precision 5.0V reference diode from Texas Instruments, designed for applications requiring stable voltage references. It operates within a temperature range of 0°C to +70°C and features a low dynamic impedance of 0.6Ω, making it suitable for various electronic circuits. The device has an initial tolerance of ±1% and is easily trimmed for minimum temperature drift, enhancing its reliability in precision applications. It supports a wide operating current from 600OºA to 10mA, allowing flexibility in different circuit designs. The LM336-5.0 is packaged in an 8-pin SOIC format, facilitating integration into compact designs. This reference diode is ideal for use in digital voltmeters, power supplies, and operational amplifier circuitry.

Suppliers

Company
Product
Description
Supplier Links
LM336-5.0 5.0V Reference Diode - LM336BM-5.0 - Texas Instruments
Dallas, TX, United States
LM336-5.0 5.0V Reference Diode
LM336BM-5.0
LM336-5.0 5.0V Reference Diode LM336BM-5.0
5.0V Reference Diode 8-SOIC 0 to 70

5.0V Reference Diode 8-SOIC 0 to 70

Buy Now Datasheet
 - LM336BM-5.0 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, PDSO8

Supplier's Site Datasheet
Voltage Reference - 296-36336-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-36336-5-ND
Voltage Reference 296-36336-5-ND
Shunt Voltage Reference IC Fixed 5V V ±2% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 5V V ±2% 10mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
5 V Precision Voltage Reference IC
693-LM336BM-5.0
5 V Precision Voltage Reference IC 693-LM336BM-5.0
IC 1-OUTPUT TWO TERM VOLTAGE REFERENCE, 5 V, PDSO8, SOP-8, Voltage Reference Product overview: LM336BM-5.0 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336BM-5.0 can be used for catalog matching and distributor lookup.

IC 1-OUTPUT TWO TERM VOLTAGE REFERENCE, 5 V, PDSO8, SOP-8, Voltage Reference Product overview: LM336BM-5.0 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336BM-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM336BM-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM336BM-5.0
PMIC - Voltage Reference LM336BM-5.0
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM336BM-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM336BM-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM336BM-5.0
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site
Voltage Reference - LM336BM-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM336BM-5.0
Voltage Reference LM336BM-5.0
Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA 8-SOIC

Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA 8-SOIC

Buy Now Datasheet
Voltage Reference - LM336BM-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM336BM-5.0
Voltage Reference LM336BM-5.0
Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA 8-SOIC

Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336BM-5.0 LM336BM-5.0 296-36336-5-ND 693-LM336BM-5.0 LM336BM-5.0 LM336BM-5.0 LM336BM-5.0 LM336BM-5.0
Product Name LM336-5.0 5.0V Reference Diode Voltage Reference 5 V Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference Voltage Reference
VREF Type Programmable Fixed Fixed Fixed
Package Type Other; SOIC,TO-92 Other; SOP8 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 5 volts 5 volts 5 volts 5 volts
TC 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41ILP - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM3411AN-3.3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
View Details
2 suppliers
LM136-5.0 5.0V Reference Diode - LM236H-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
10 suppliers