Texas Instruments TL064 Quad Low-Power JFET-Input General-Purpose Operational Amplifier TL064CDRG4

Description
Quad Low-Power JFET-Input General-Purpose Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad Low-Power JFET-Input General-Purpose Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL064 Quad Low-Power JFET-Input General-Purpose Operational Amplifier - TL064CDRG4 - Texas Instruments
Dallas, TX, United States
TL064 Quad Low-Power JFET-Input General-Purpose Operational Amplifier
TL064CDRG4
TL064 Quad Low-Power JFET-Input General-Purpose Operational Amplifier TL064CDRG4
Quad Low-Power JFET-Input General-Purpose Operational Amplifier 14-SOIC 0 to 70

Quad Low-Power JFET-Input General-Purpose Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 1MHz 18V SOIC Operational Amplifier IC
687-TL064CDRG4
Quad 1MHz 18V SOIC Operational Amplifier IC 687-TL064CDRG4
Quad JFET Op Amp, 1MHz BW, 18V, 400pA Ib, 14-SOIC Product overview: TL064CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL064CDRG4 can be used for catalog matching and distributor lookup.

Quad JFET Op Amp, 1MHz BW, 18V, 400pA Ib, 14-SOIC Product overview: TL064CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL064CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL064CDRG4 - 1107523-TL064CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL064CDRG4
1107523-TL064CDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL064CDRG4 1107523-TL064CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1107523-TL064CDRG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 3.5 V/μs Current - Input Bias: 30pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V Operating Supply Current: 200μA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1107523-TL064CDRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 3.5 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 200μA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC OPAMP JFET 1MHZ 14SOIC - 815-TL064CDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP JFET 1MHZ 14SOIC
815-TL064CDRG4
IC OPAMP JFET 1MHZ 14SOIC 815-TL064CDRG4
IC OPAMP JFET 1MHZ 14SOIC

IC OPAMP JFET 1MHZ 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TL064CDRG4 687-TL064CDRG4 1107523-TL064CDRG4 815-TL064CDRG4
Product Name TL064 Quad Low-Power JFET-Input General-Purpose Operational Amplifier Quad 1MHz 18V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL064CDRG4 IC OPAMP JFET 1MHZ 14SOIC
Standards RoHS RoHS
Supply Voltage (VS) 7 to 36 volts 18 volts 7 to 36 volts
VOS 15 millivolts 3 millivolts
Quiescent Current (IQ) 250 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier - 5962-9089601M2A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC,SOIC
View Details
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
7 suppliers
TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088108Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
4 suppliers