Texas Instruments TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier 5962-9550401QPA

Description
Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet
Description
Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QPA - Texas Instruments
Dallas, TX, United States
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier
5962-9550401QPA
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier 5962-9550401QPA
Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier 8-CDIP -55 to 125

Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power Dual Operational Amplifier IC
687-5962-9550401QPA
Low-Power Dual Operational Amplifier IC 687-5962-9550401QPA
Low Voltage Rail-To-Rail Low Power Advanced LinCMOS™ Dual Operational Amplifier 8-CDIP -55 to 125 Product overview: 5962-9550401QPA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-5962-9550401QPA can be used for catalog matching and distributor lookup.

Low Voltage Rail-To-Rail Low Power Advanced LinCMOS™ Dual Operational Amplifier 8-CDIP -55 to 125 Product overview: 5962-9550401QPA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-5962-9550401QPA can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9550401QPA - 1224182-5962-9550401QPA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9550401QPA
1224182-5962-9550401QPA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9550401QPA 1224182-5962-9550401QPA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224182-5962-9550401 QPA Length: 9.6 mm Thickness: 4.57 mm Height: 5.08 mm Slew Rate: 0.55 V/µs Gain Bandwidth Product: 710 kHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 65 dB Input Bias Current: 60 pA Width: 6.67 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 1.05 W Max Supply Voltage: 8 V Min Supply Voltage: 2.7 V Max Operating Temperature: 125 °C Dual Supply Voltage: 3 V Max Dual Supply Voltage: 4 V Min Dual Supply Voltage: 1.35 V Voltage Gain: 114.81 dB Nominal Gain Bandwidth Product: 670 kHz Max I/O Voltage: 2.5 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224182-5962-9550401QPA
Length: 9.6 mm
Thickness: 4.57 mm
Height: 5.08 mm
Slew Rate: 0.55 V/µs
Gain Bandwidth Product: 710 kHz
Number of Channels: 2
Number of Pins: 8
Common Mode Rejection Ratio: 65 dB
Input Bias Current: 60 pA
Width: 6.67 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 1.05 W
Max Supply Voltage: 8 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 125 °C
Dual Supply Voltage: 3 V
Max Dual Supply Voltage: 4 V
Min Dual Supply Voltage: 1.35 V
Voltage Gain: 114.81 dB
Nominal Gain Bandwidth Product: 670 kHz
Max I/O Voltage: 2.5 mV

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 5962-9550401QPA 687-5962-9550401QPA 1224182-5962-9550401QPA
Product Name TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier Low-Power Dual Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9550401QPA
Supply Voltage (VS) 2.7 to 16 volts 2.7 to 8 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
CMRR 65 dB
GBW 0.7100 MHz 0.7100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351DWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
TLE2024M High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088103M2A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
3 suppliers