The TLC2201M is a precision, low-noise single operational amplifier from the Advanced LinCMOS family, characterized for operation over the military temperature range of -55°C to 125°C. It features a maximum input offset voltage of 200 µV, input bias current of 1 pA typical at 25°C, input voltage noise of 30 nV/√Hz at 1 kHz and 12 nV/√Hz at 10 Hz, rail-to-rail output swing including the negative rail, and full specification for both single-supply and split-supply operation. The device is available in a 20-pin LCCC package and includes internal ESD protection rated to 2000 V as tested under MIL-PRF-38535, Method 3015.2.
Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-9088201M2A |
| Product Name | TLC2201M Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier |
| Supply Voltage (VS) | 4.6 to 16 volts |
| VOS | 0.5000 millivolts |
| Quiescent Current (IQ) | 1500 microamps |
| CMRR | 90 dB |
| GBW | 1.9 MHz |