Texas Instruments BUF634 250mA High-Speed Buffer BUF634FKTTTE3

Description
250mA High-Speed Buffer 5-DDPAK/TO-263
Request a Quote
Description
250mA High-Speed Buffer 5-DDPAK/TO-263
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BUF634 is a high-speed, unity-gain buffer designed to increase output current and improve capacitive load drive in operational amplifier circuits. It is available in a 5-pin TO-263 (DDPAK) surface-mount package measuring 10.16mm × 15.24mm. The device provides 250mA output current, a slew rate of 2000V/µs, and operates from ±2.25V to ±18V supplies with a quiescent current of 1.5mA at 30MHz bandwidth. Bandwidth can be adjusted between 30MHz and 180MHz via an external resistor. Internal current limiting and thermal shutdown protection are included. The part operates from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The BUF634 is a high-speed, unity-gain buffer designed to increase output current and improve capacitive load drive in operational amplifier circuits. It is available in a 5-pin TO-263 (DDPAK) surface-mount package measuring 10.16mm × 15.24mm. The device provides 250mA output current, a slew rate of 2000V/µs, and operates from ±2.25V to ±18V supplies with a quiescent current of 1.5mA at 30MHz bandwidth. Bandwidth can be adjusted between 30MHz and 180MHz via an external resistor. Internal current limiting and thermal shutdown protection are included. The part operates from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Dallas, TX, United States
BUF634 250mA High-Speed Buffer
BUF634FKTTTE3
BUF634 250mA High-Speed Buffer BUF634FKTTTE3
250mA High-Speed Buffer 5-DDPAK/TO-263

250mA High-Speed Buffer 5-DDPAK/TO-263

Buy Now Datasheet
Singapore, Singapore
250mA 180MHz Operational Amplifier IC
687-BUF634FKTTTE3
250mA 180MHz Operational Amplifier IC 687-BUF634FKTTTE3
High-Speed Buffer Amplifier 250mA, 180MHz, TO-263-5 Product overview: BUF634FKTTTE3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 180MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250mA, 180MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF634FKTTTE3 can be used for catalog matching and distributor lookup.

High-Speed Buffer Amplifier 250mA, 180MHz, TO-263-5 Product overview: BUF634FKTTTE3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 180MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250mA, 180MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF634FKTTTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-50717-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-50717-2-ND
Instrumentation, Op Amps, Buffer Amps 296-50717-2-ND
Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-50717-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-50717-1-ND
Instrumentation, Op Amps, Buffer Amps 296-50717-1-ND
Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-50717-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-50717-6-ND
Instrumentation, Op Amps, Buffer Amps 296-50717-6-ND
Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
BUF634FKTTTE3
High Speed Operational Amplifiers BUF634FKTTTE3
High Speed Operational Amplifiers 250mA High-Speed Buffer

High Speed Operational Amplifiers 250mA High-Speed Buffer

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BUF634FKTTTE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BUF634FKTTTE3
Integrated Circuits (ICs) - Linear - Amplifiers BUF634FKTTTE3
IC BUFFER 1 CIRC DDPAK/TO263-5

IC BUFFER 1 CIRC DDPAK/TO263-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - BUF634FKTTTE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
BUF634FKTTTE3
Instrumentation, OP Amps, Buffer Amps BUF634FKTTTE3
Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634FKTTTE3 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
BUF634FKTTTE3
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps BUF634FKTTTE3
IC BUFFER 1 CIRC DDPAK/TO263-5

IC BUFFER 1 CIRC DDPAK/TO263-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Buffer Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number BUF634FKTTTE3 687-BUF634FKTTTE3 296-50717-2-ND BUF634FKTTTE3 BUF634FKTTTE3 BUF634FKTTTE3 BUF634FKTTTE3
Product Name BUF634 250mA High-Speed Buffer 250mA 180MHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Slew Rate 2000 V/µs 2000 V/µs 2000 V/µs 0.0020 V/µs 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts ? to 18 volts
VOS 100 millivolts 30 millivolts
Package Type DDPAK/TO-263,PDIP,SOIC,TO-220 Tape and Reel TO-263-6, D2PAK (5 Leads + Tab), TO-263BA DPAK; TO-263 (DDPAK-5) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLE2022AM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088105Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.4000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
SOIC Operational Amplifier IC - 687-CLC405AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDCS503PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers