4.25kV peak Isolated Amplifier for Current Shunt Measurements 8-SOIC -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 851563-AMC1100DWV
Features: Amplifier 1 Circuit
Package: Tube
Family Name: AMC1100
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 64
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: AMC1100DWV-ND, -296-38822-5-ND, 296-38822-5
Isolation Amplifier 1 Circuit Differential 8-SOIC
±250 mV-Input, Low-Cost Basic Isolated Amplifier for Current Sensing 8-SOIC -40 to 105 Product overview: AMC1100DWV from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Isolated, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AMC1100DWV can be used for catalog matching and distributor lookup.
IC OPAMP ISOLATION 1 CIRC 8SOIC
IC OPAMP ISOLATION 1 CIRC 8SOIC
ISOLATION AMPLIFIER, 100KHZ, SOIC-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:200µV; Isolation Voltage:4.25kV; Supply Voltage Range:2.7V to 5.5V, 4.5V to 5.5V; Amplifier Case Style:WSOIC; No. of Pins:8Pins; RoHS Compliant: Yes
Isolation Amplifier 1 Circuit Differential 8-SOIC
Isolation Amplifiers 4.25kV peak Isolated Amplif Measr 8-SOIC
IC OPAMP ISOLATION 1 CIRC 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | AMC1100DWV | 851563-AMC1100DWV | 296-38822-5-ND | 687-AMC1100DWV | AMC1100DWV | AMC1100DWV | 28AH1901 | AMC1100DWV | AMC1100DWV | AMC1100DWV |
| Product Name | AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AMC1100DWV | Instrumentation, Op Amps, Buffer Amps | Isolated SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Isolation Amplifier, 100Khz, Soic-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Isolation Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | SOIC,SOP | SOIC; "8-SOIC (0.295"", 7.50mm Width)" | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.295\", 7.50mm Width) | |||||
| Source Current (IS) | 5.4 milliamps | 5.4 milliamps | 5.4 milliamps | |||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||||
| Number of Pins | 8 |