The TL062 is a dual low-power JFET-input operational amplifier with a typical supply current of 200 μA per amplifier, a slew rate of 3.5 V/μs, and a common-mode input voltage range that includes the positive supply rail. It features high input impedance, output short-circuit protection, and operates over a temperature range of -40°C to 85°C for industrial variants. The device is available in multiple packages, including TSSOP (PW), with a footprint of 3.00 mm × 6.40 mm. Internal frequency compensation and latch-up-free operation are included. ESD protection is rated at 1.5 kV HBM and 1.5 kV CDM.
Dual Low-Power JFET-Input General-Purpose Operational Amplifier 8-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032233-TL062CPW
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 3.5 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 200μA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
J-FET Amplifier 2 Circuit 8-TSSOP
Dual Op Amp, 1MHz, 18V, 200uA, JFET, 8-TSSOP Product overview: TL062CPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V, 200uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, 200uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL062CPW can be used for catalog matching and distributor lookup.
IC OPAMP JFET 2 CIRCUIT 8TSSOP
IC OPAMP JFET 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Dual Low-Noise JFET-Input
IC OPAMP JFET 2 CIRCUIT 8TSSOP
J-FET Amplifier 2 Circuit 8-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL062CPW | 032233-TL062CPW | 296-34256-5-ND | 687-TL062CPW | TL062CPW | TL062CPW | TL062CPW | TL062CPW | TL062CPW |
| Product Name | TL062 Dual Low-Power JFET-Input General-Purpose Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL062CPW | Instrumentation, Op Amps, Buffer Amps | Dual 1MHz 18V 200uA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 18 volts | 10 volts | 10 volts | ||||
| VOS | 15 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 250 microamps | ||||||||
| CMRR | 70 dB |