Texas Instruments TLE2141AM High Speed High Drive Precision Operational Amplifier 5962-9321602QPA

Description
High Speed High Drive Precision Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed High Drive Precision Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Dallas, TX, United States
TLE2141AM High Speed High Drive Precision Operational Amplifier
5962-9321602QPA
TLE2141AM High Speed High Drive Precision Operational Amplifier 5962-9321602QPA
High Speed High Drive Precision Operational Amplifier 8-CDIP -55 to 125

High Speed High Drive Precision Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
 - 5962-9321602QPA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 1000uV Offset-Max, BIPolar, CDIP8

Operational Amplifier, 1 Func, 1000uV Offset-Max, BIPolar, CDIP8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - 5962-9321602QPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
5962-9321602QPA
Integrated Circuits (ICs) - Linear - Amplifiers 5962-9321602QPA
IC OPAMP GP 1 CIRCUIT 8CDIP

IC OPAMP GP 1 CIRCUIT 8CDIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - 5962-9321602QPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
5962-9321602QPA
Instrumentation, OP Amps, Buffer Amps 5962-9321602QPA
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-CDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 5962-9321602QPA 5962-9321602QPA 5962-9321602QPA 5962-9321602QPA
Product Name TLE2141AM High Speed High Drive Precision Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
VOS 1 millivolts 0.2000 millivolts
Quiescent Current (IQ) 4400 microamps
GBW 5.8 MHz 5.8 MHz
Slew Rate 45 V/µs 4.50E-5 V/µs 45 V/µs
Input Voltage Noise (Vn) 10.5 nV/rt.Hz
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers
INA131 Precision G = 100 Instrumentation Amplifier - INA131BP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
10 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC1104RVKR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
6 suppliers