The TLC4502M is a dual, self-calibrating precision CMOS operational amplifier in an 8-pin CDIP package, characterized for operation from -55°C to 125°C. It features an input offset voltage of 100 µV maximum, rail-to-rail output swing, 4.7 MHz gain bandwidth product, 2.5 V/µs slew rate, and 50 mA output drive capability. The device self-calibrates input offset voltage within 300 ms of power-on, then operates as a standard amplifier with 1 pA input bias current and 1 µV/°C offset drift. It is qualified for automotive applications and meets relevant high-reliability automotive standards.
Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier 8-CDIP -55 to 125
Operational Amplifier, 2 Func, 100uV Offset-Max, CMOS, CDIP8
CMOS Amplifier 2 Circuit Rail-to-Rail 8-CDIP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 5962-9753701QPA | 5962-9753701QPA | 5962-9753701QPA |
| Product Name | TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 4 to 6 volts | ||
| VOS | 0.0500 millivolts | 0.0100 millivolts | |
| Quiescent Current (IQ) | 3500 microamps | ||
| CMRR | 90 dB | ||
| GBW | 4.7 MHz | 4.7 MHz |