Texas Instruments INA128 Precision, Low Power Instrumentation Amplifiers INA128UAG4

Description
Precision, Low Power Instrumentation Amplifiers 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Precision, Low Power Instrumentation Amplifiers 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UAG4 - Texas Instruments
Dallas, TX, United States
INA128 Precision, Low Power Instrumentation Amplifiers
INA128UAG4
INA128 Precision, Low Power Instrumentation Amplifiers INA128UAG4
Precision, Low Power Instrumentation Amplifiers 8-SOIC -40 to 125

Precision, Low Power Instrumentation Amplifiers 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - INA128UAG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA128UAG4-ND
Instrumentation, Op Amps, Buffer Amps INA128UAG4-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1.3MHz 700uA Operational Amplifier IC
687-INA128UAG4
1.3MHz 700uA Operational Amplifier IC 687-INA128UAG4
Instrumentation Amplifier, 1.3MHz BW, 110dB CMRR, 700uA, 8nV/rtHz Product overview: INA128UAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 700uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 700uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA128UAG4 can be used for catalog matching and distributor lookup.

Instrumentation Amplifier, 1.3MHz BW, 110dB CMRR, 700uA, 8nV/rtHz Product overview: INA128UAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 700uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 700uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA128UAG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128UAG4 - 1185751-INA128UAG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128UAG4
1185751-INA128UAG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128UAG4 1185751-INA128UAG4
Manufacturer: Texas Instruments Win Source Part Number: 1185751-INA128UAG4 Packaging: Tube Mounting Style: SMD -3db Bandwidth: 1.3MHz Supply Current: 700μA Amplifier Type: Instrumentation Slew Rate: 4V/μs Current - Input Bias: 2nA Voltage - Input Offset: 25μV Current - Output / Channel: 15mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Medical, Test & Measurement, Industrial Family Part Number: INA128 Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Supply Voltage , Single/Dual (±): 4.5V ~ 36V, ±2.25V ~ 18V

Manufacturer: Texas Instruments
Win Source Part Number: 1185751-INA128UAG4
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 1.3MHz
Supply Current: 700μA
Amplifier Type: Instrumentation
Slew Rate: 4V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 25μV
Current - Output / Channel: 15mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Medical, Test & Measurement, Industrial
Family Part Number: INA128
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 4.5V ~ 36V, ±2.25V ~ 18V

Buy Now
Instrumentation, OP Amps, Buffer Amps - INA128UAG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA128UAG4
Instrumentation, OP Amps, Buffer Amps INA128UAG4
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - INA128UAG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA128UAG4
Integrated Circuits (ICs) - Linear - Amplifiers INA128UAG4
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA128UAG4 INA128UAG4-ND 687-INA128UAG4 1185751-INA128UAG4 INA128UAG4 INA128UAG4
Product Name INA128 Precision, Low Power Instrumentation Amplifiers Instrumentation, Op Amps, Buffer Amps 1.3MHz 700uA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA128UAG4 Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts 4.5 volts
IBIAS 0.0050 µA 0.0020 µA 0.0020 µA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC391D - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers
INA106 Precision Fixed-Gain Differential Amplifier - INA106U/2K5 - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
10 suppliers
INA117 High Common-Mode Voltage Difference Amplifier - INA117KU - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
11 suppliers