Single Supply, MicroPower Instrumentation Amplifier 8-PDIP
Instrumentation Amplifier 1 Circuit 8-PDIP
INA122PA, Instrumentation Amplifiers
INA122PA, Instrumentation Amplifiers
INA122PA, Instrumentation Amplifiers
INA122 Single Supply, MicroPower Instrumentation Amplifier
120kHz Inst Amp, 1-Ch, 36V, 50nA Ib, 500uV Vos, PDIP Product overview: INA122PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120kHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 120kHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA122PA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 001765-INA122PA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 120kHz
Amplifier Type: Instrumentation
Slew Rate: 0.16 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 150μV
Family Name: INA122
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.2 V to 36 V, -0.9 V/+1.3 V to 18 V
Operating Supply Current: 60μA
Channel Output Current: 30mA
Alternative Parts (Cross-Reference): AD627BN; AD627BNZ; INA122UA;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Portable Devices
IC INST AMP 1 CIRCUIT 8DIP
IC, INSTR AMP, 120KHZ, 90DB, DIP-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:500µV; Slew Rate:0.08V/µs; Bandwidth:120kHz; Supply Voltage Range:2.2V to 36V, -900mV, 1.3V to ± 18V; Amplifier Case Style:DIP; No. of RoHS Compliant: Yes
Instrumentation Amplifier 1 Circuit 8-PDIP
IC INST AMP 1 CIRCUIT 8DIP
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA122PA | INA122PA-ND | 1977150P | 1977150 | INA122PA | 687-INA122PA | 001765-INA122PA | INA122PA | 34AH0813 | INA122PA | INA122PA |
| Product Name | INA122 Single Supply, MicroPower Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation Amplifiers | Instrumentation Amplifiers | 120kHz 36V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA122PA | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Instr Amp, 120Khz, 90Db, Dip-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 5 to 10000 V/V | ||||||||||
| CMRR | 83 dB | ||||||||||
| Supply Voltage (VS) | 2.2 to 36 volts | 5 volts | 5 volts | 2.2 to 18 volts | |||||||
| IBIAS | 0.0250 µA | 0.0100 µA | 0.0100 µA |