The TL061A is a single low-power JFET-input operational amplifier with a typical supply current of 200 μA per amplifier, a slew rate of 3.5 V/μs, and a common-mode input voltage range that includes the positive supply rail. It is housed in an 8-pin SOIC package measuring 4.90 mm × 6.00 mm and operates from 0 °C to 70 °C. The device features high input impedance, low input bias and offset currents, internal frequency compensation, and output short-circuit protection. It supports latch-up-free operation and includes integrated EMI and RF filters for enhanced ruggedness in demanding environments.
Low-Power JFET-Input Operational Amplifier 8-SOIC 0 to 70
J-FET Amplifier 1 Circuit 8-SOIC
J-FET Amplifier 1 Circuit 8-SOIC
IC, OP AMP, JFET-INPUT, SMD, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:3.5V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP JFET 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Low Power JFET Input
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL061ACD | 296-7171-5-ND | TL061ACD | 28AH5534 | TL061ACD | TL061ACD |
| Product Name | TL061A Low-Power JFET-Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Jfet-Input, Smd, Soic8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 7 volts | |||
| VOS | 6 millivolts | 3 millivolts | 3 millivolts | |||
| Quiescent Current (IQ) | 250 microamps | |||||
| CMRR | 80 dB |