Texas Instruments BUF634 250mA High-Speed Buffer BUF634F/500E3

Description
250mA High-Speed Buffer 5-DDPAK/TO-263
Request a Quote
Description
250mA High-Speed Buffer 5-DDPAK/TO-263
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BUF634 is a high-speed, unity-gain buffer designed to increase output current and improve capacitive load drive in op amp circuits, with a maximum output current of 250mA, a slew rate of 2000V/µs, and a bandwidth adjustable from 30MHz to 180MHz via an external resistor. It operates from ±2.25V to ±18V supplies and includes internal current limiting and thermal shutdown protection. The BUF634F/500E3 is a variant in the BUF634 series packaged in a 5-lead DDPAK/TO-263 surface-mount package measuring 10.16mm × 15.24mm, with an operating temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The BUF634 is a high-speed, unity-gain buffer designed to increase output current and improve capacitive load drive in op amp circuits, with a maximum output current of 250mA, a slew rate of 2000V/µs, and a bandwidth adjustable from 30MHz to 180MHz via an external resistor. It operates from ±2.25V to ±18V supplies and includes internal current limiting and thermal shutdown protection. The BUF634F/500E3 is a variant in the BUF634 series packaged in a 5-lead DDPAK/TO-263 surface-mount package measuring 10.16mm × 15.24mm, with an operating temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Dallas, TX, United States
BUF634 250mA High-Speed Buffer
BUF634F/500E3
BUF634 250mA High-Speed Buffer BUF634F/500E3
250mA High-Speed Buffer 5-DDPAK/TO-263

250mA High-Speed Buffer 5-DDPAK/TO-263

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - BUF634F/500E3-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
BUF634F/500E3-ND
Instrumentation, Op Amps, Buffer Amps BUF634F/500E3-ND
Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634F/500E3 - 1025102-BUF634F/500E3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634F/500E3
1025102-BUF634F/500E3
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634F/500E3 1025102-BUF634F/500E3
Manufacturer: Texas Instruments Win Source Part Number: 1025102-BUF634F/500E 3 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 180MHz Amplifier Type: Buffer Slew Rate: 2000 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 30mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: DDPAK/TO-263-5 Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 15mA Channel Output Current: 250mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Imaging, Video & Vision, Motor Drive & Control, Test & Measurement, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1025102-BUF634F/500E3
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 180MHz
Amplifier Type: Buffer
Slew Rate: 2000 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 30mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: DDPAK/TO-263-5
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 15mA
Channel Output Current: 250mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Imaging, Video & Vision, Motor Drive & Control, Test & Measurement, Industrial

Buy Now Datasheet
Singapore, Singapore
250mA 180MHz Operational Amplifier IC
687-BUF634F/500E3
250mA 180MHz Operational Amplifier IC 687-BUF634F/500E3
High-Speed Buffer Amplifier, 250mA, 180MHz, TO-263-5 Product overview: BUF634F/500E3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 180MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250mA, 180MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF634F/500E3 can be used for catalog matching and distributor lookup.

High-Speed Buffer Amplifier, 250mA, 180MHz, TO-263-5 Product overview: BUF634F/500E3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 180MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250mA, 180MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF634F/500E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
BUF634F/500E3
High Speed Operational Amplifiers BUF634F/500E3
High Speed Operational Amplifiers 250mA High-Speed Buffer

High Speed Operational Amplifiers 250mA High-Speed Buffer

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - BUF634F/500E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
BUF634F/500E3
Instrumentation, OP Amps, Buffer Amps BUF634F/500E3
Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buffer Amplifier 1 Circuit DDPAK/TO-263-5

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634F/500E3 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
BUF634F/500E3
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps BUF634F/500E3
IC BUFFER 1 CIRC DDPAK/TO263-5

IC BUFFER 1 CIRC DDPAK/TO263-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - BUF634F/500E3 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
BUF634F/500E3
Instrumentation, OP Amps, Buffer Amps BUF634F/500E3
IC BUFFER 1 CIRC DDPAK/TO263-5

IC BUFFER 1 CIRC DDPAK/TO263-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BUF634F/500E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BUF634F/500E3
Integrated Circuits (ICs) - Linear - Amplifiers BUF634F/500E3
IC BUFFER 1 CIRC DDPAK/TO263-5

IC BUFFER 1 CIRC DDPAK/TO263-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number BUF634F/500E3 BUF634F/500E3-ND 1025102-BUF634F/500E3 687-BUF634F/500E3 BUF634F/500E3 BUF634F/500E3 BUF634F/500E3 BUF634F/500E3 BUF634F/500E3
Product Name BUF634 250mA High-Speed Buffer Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634F/500E3 250mA 180MHz Operational Amplifier IC High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS
Slew Rate 2000 V/µs 2000 V/µs 2000 V/µs 2000 V/µs 2000 V/µs 2000 V/µs 0.0020 V/µs
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts ? to 18 volts 4.5 volts
VOS 100 millivolts 30 millivolts 30 millivolts 30 millivolts
Package Type DDPAK/TO-263,PDIP,SOIC,TO-220 TO-263-6, D2PAK (5 Leads + Tab), TO-263BA DPAK; DDPAK/TO-263-5 Tape and Reel TO-263-6, D²Pak (5 Leads + Tab), TO-263BA Surface Mount -40degC ~ 85degC
Unlock Full Specs
to access all available technical data

Similar Products

TLE2022M High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088102MPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers