The INA103 is a low noise, low distortion instrumentation amplifier designed for amplifying low-level audio signals and transducer outputs. It is available in a 16-pin plastic DIP package and operates with a supply voltage range of -9V to -25V. The device provides fixed gains of 1 and 100, a bandwidth of 800 kHz at G = 100, and a total harmonic distortion plus noise of 0.0009% at 1 kHz and G = 100. It features an input voltage noise of 1 nV/√Hz at 1 kHz and a common-mode rejection ratio exceeding 100 dB. The operating temperature range is -40°C to +85°C.
Low Noise, Low Distortion Instrumentation Amplifier 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 082495-INA103KPG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 6MHz
Amplifier Type: Instrumentation
Slew Rate: 15 V/μs
Current - Input Bias: 2.5μA
Voltage - Input Offset: 30μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: ±9 V to 25 V
Operating Supply Current: 9mA
Channel Output Current: 40mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
6MHz Instrumentation Amplifier, 100dB CMRR, 30uV Vos, 16-PDIP Product overview: INA103KPG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA103KPG4 can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 16-PDIP
IC INST AMP 1 CIRCUIT 16DIP
IC INST AMP 1 CIRCUIT 16DIP
Instrumentation Amplifier 1 Circuit 16-PDIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA103KPG4 | 082495-INA103KPG4 | 687-INA103KPG4 | INA103KPG4-ND | INA103KPG4 | INA103KPG4 | INA103KPG4 |
| Product Name | INA103 Low Noise, Low Distortion Instrumentation Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA103KPG4 | 6MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | ||||||
| CMRR | 100 dB | ||||||
| IBIAS | 8 µA | 2.5 µA | 2.5 µA | ||||
| Package Type | PDIP,SOIC | DIP; PDIP; 16-PDIP | Rail/Tube | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) |