4.25kV peak Isolated Amplifier for Current Shunt Measurements 8-SOP -40 to 105
Isolation Amplifier 1 Circuit Differential 8-SOP
Isolation Amplifier 1 Circuit Differential 8-SOP
Isolation Amplifier 1 Circuit Differential 8-SOP
Manufacturer: Texas Instruments
Win Source Part Number: 039187-AMC1200BDUBR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Voltage - Input Offset: 200μV
Family Name: AMC1200B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 5.4mA
Channel Output Current: 20mA
Alternative Parts (Cross-Reference): AD204KN; AD208AY; AD204JN; AD204JNZ;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
SP Amp ISOL Amp Single 5.5V 8-Pin SOP T/R Product overview: AMC1200BDUBR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AMC1200BDUBR can be used for catalog matching and distributor lookup.
IC OPAMP ISOLATION 1 CIRC 8SOP
100kHz 200uV Single SOP-8 Isolation Amplifiers ROHS
IC OPAMP ISOLATION 1 CIRC 8SOP
IC OPAMP ISOLATION 1 CIRC 8SOP
Isolation Amplifiers 4kV peak Iso Amp
Isolation Amplifier 1 Circuit Differential 8-SOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | AMC1200BDUBR | 296-38868-2-ND | 039187-AMC1200BDUBR | 687-AMC1200BDUBR | AMC1200BDUBR | AMC1200BDUBR | AMC1200BDUBR | AMC1200BDUBR | AMC1200BDUBR | AMC1200BDUBR |
| Product Name | AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AMC1200BDUBR | 5.5V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Isolation Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Isolation Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | SOIC,SOP | 8-SMD, Gull Wing | SOP; 8-SOP | SOP | SOP | Surface Mount | Surface Mount | 8-SMD, Gull Wing | ||
| Source Current (IS) | 5.4 milliamps | 5.4 milliamps | 5.4 milliamps | 5.4 milliamps | ||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||||
| Number of Pins | 8 | 8 |