Texas Instruments THS4601 Wideband, FET-Input Operational Amplifier THS4601IDDARG3

Description
Wideband, FET-Input Operational Amplifier 8-SO PowerPAD -40 to 85
Request a Quote Datasheet
Description
Wideband, FET-Input Operational Amplifier 8-SO PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4601 Wideband, FET-Input Operational Amplifier - THS4601IDDARG3 - Texas Instruments
Dallas, TX, United States
THS4601 Wideband, FET-Input Operational Amplifier
THS4601IDDARG3
THS4601 Wideband, FET-Input Operational Amplifier THS4601IDDARG3
Wideband, FET-Input Operational Amplifier 8-SO PowerPAD -40 to 85

Wideband, FET-Input Operational Amplifier 8-SO PowerPAD -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - THS4601IDDARG3-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS4601IDDARG3-ND
Instrumentation, Op Amps, Buffer Amps THS4601IDDARG3-ND
General Purpose Amplifier 1 Circuit 8-SO PowerPad

General Purpose Amplifier 1 Circuit 8-SO PowerPad

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4601IDDARG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4601IDDARG3
Integrated Circuits (ICs) - Linear - Amplifiers THS4601IDDARG3
IC OPAMP GP 1 CIRC 8SOPWRPAD

IC OPAMP GP 1 CIRC 8SOPWRPAD

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4601IDDARG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4601IDDARG3
Instrumentation, OP Amps, Buffer Amps THS4601IDDARG3
General Purpose Amplifier 1 Circuit 8-SO PowerPad

General Purpose Amplifier 1 Circuit 8-SO PowerPad

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4601IDDARG3 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
THS4601IDDARG3
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps THS4601IDDARG3
IC OPAMP GP 1 CIRC 8SOPWRPAD

IC OPAMP GP 1 CIRC 8SOPWRPAD

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4601IDDARG3 THS4601IDDARG3-ND THS4601IDDARG3 THS4601IDDARG3 THS4601IDDARG3
Product Name THS4601 Wideband, FET-Input Operational Amplifier Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 10 to 30 volts 10 volts
VOS 4 millivolts 1 millivolts
Quiescent Current (IQ) 11700 microamps
GBW 180 MHz 180 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LM158 Dual General-Purpose Operational Amplifier - 5962-8771001PA - Texas Instruments
Specs
VOS 5 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962-0254601VPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
View Details
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126E/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
9 suppliers