Texas Instruments TLE2024M High-Speed, Low-Power, Precision Quad Operational Amplifier 5962-9088103M2A

Description
High-Speed, Low-Power, Precision Quad Operational Amplifier 20-LCCC -55 to 125
Request a Quote
Description
High-Speed, Low-Power, Precision Quad Operational Amplifier 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE2024M is a precision quad operational amplifier designed for high-speed and low-power applications. It operates with a supply current of 300¬µA maximum and features a high unity-gain bandwidth of 2MHz along with a slew rate of 0.65V/¬µs. The device is specified for both 5V single-supply and ¬±15V operation, making it versatile for various circuit configurations. This operational amplifier exhibits a high open-loop gain of 136dB and a low offset voltage of 100¬µV maximum, ensuring accurate signal amplification. It also has a low input bias current of 50nA maximum and a low noise voltage of 19nV/,àöHz, which is beneficial for low-level signal conditioning applications. The TLE2024M includes phase-reversal protection to prevent unexpected output state changes when input signals fall below the negative supply rail. Characterized for operation over a military temperature range of -55¬8C to +125¬8C, the TLE2024M is suitable for demanding environments. It is available in multiple package options, including a 20-pin LCCC and a 14-pin CDIP, allowing for flexibility in design and integration into high-density systems.

Datasheet Summary
Powered by GS/AI

The TLE2024M is a precision quad operational amplifier designed for high-speed and low-power applications. It operates with a supply current of 300¬µA maximum and features a high unity-gain bandwidth of 2MHz along with a slew rate of 0.65V/¬µs. The device is specified for both 5V single-supply and ¬±15V operation, making it versatile for various circuit configurations. This operational amplifier exhibits a high open-loop gain of 136dB and a low offset voltage of 100¬µV maximum, ensuring accurate signal amplification. It also has a low input bias current of 50nA maximum and a low noise voltage of 19nV/,àöHz, which is beneficial for low-level signal conditioning applications. The TLE2024M includes phase-reversal protection to prevent unexpected output state changes when input signals fall below the negative supply rail. Characterized for operation over a military temperature range of -55¬8C to +125¬8C, the TLE2024M is suitable for demanding environments. It is available in multiple package options, including a 20-pin LCCC and a 14-pin CDIP, allowing for flexibility in design and integration into high-density systems.

Suppliers

Company
Product
Description
Supplier Links
TLE2024M High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088103M2A - Texas Instruments
Dallas, TX, United States
TLE2024M High-Speed, Low-Power, Precision Quad Operational Amplifier
5962-9088103M2A
TLE2024M High-Speed, Low-Power, Precision Quad Operational Amplifier 5962-9088103M2A
High-Speed, Low-Power, Precision Quad Operational Amplifier 20-LCCC -55 to 125

High-Speed, Low-Power, Precision Quad Operational Amplifier 20-LCCC -55 to 125

Buy Now Datasheet
 - 5962-9088103M2A - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 1100uV Offset-Max, BIPolar, CQCC20

Operational Amplifier, 4 Func, 1100uV Offset-Max, BIPolar, CQCC20

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - 5962-9088103M2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
5962-9088103M2A
Instrumentation, OP Amps, Buffer Amps 5962-9088103M2A
General Purpose Amplifier 4 Circuit 20-LCCC (8.89x8.89)

General Purpose Amplifier 4 Circuit 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 5962-9088103M2A 5962-9088103M2A 5962-9088103M2A
Product Name TLE2024M High-Speed, Low-Power, Precision Quad Operational Amplifier Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC LCCC20 20-CLCC
Life Cycle Stage Active Active
Standards RoHS
Source Current (IS) 1.05 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

INA114 Precision Instrumentation Amplifier - INA114AU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
10 suppliers
INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SKGD1 - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts
View Details
5 suppliers
LMH6628QML-SP Dual Wideband, Low Noise, Voltage Feedback Op Amp - 5962-0254501VPA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 12 volts
VOS 2 millivolts
Quiescent Current (IQ) 12500 microamps
View Details