High Speed, Closed Loop Buffer 8-SOIC -45 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 913766-BUF602ID
Operating Temperature Range: -45°C ~ 85°C
Features: Buffer Amplifier Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: BUF602
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -BUF602ID-NDR, -BUF602IDG4, -BUF602IDG4-NDR, -296-19309-5-ND, 296-19309-5, BUF602IDG4, BUF602IDG4-ND, -296-19309-5
Buffer Amplifier 1 Circuit 8-SOIC
Operational Amplifier, 1 Func, BIPolar, PDSO8
1GHz Buffer Op Amp, 8000V/µs Slew Rate, SOIC, 1.4V-12.6V Supply Product overview: BUF602ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 8000V, 1.4V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1GHz, 8000V, 1.4V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF602ID can be used for catalog matching and distributor lookup.
High Speed Operational Amplifiers High Speed Closed Loop Buffer
IC BUFFER 1 CIRCUIT 8SOIC
IC BUFFER 1 CIRCUIT 8SOIC
IC, OP-AMP BUFFER 1GHZ SGL 8SOIC; No. of Amplifiers:2Amplifie
Buffer Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Buffer Amplifiers | Operational Amplifiers |
| Product Number | BUF602ID | 913766-BUF602ID | 296-19309-5-ND | BUF602ID | 687-BUF602ID | BUF602ID | BUF602ID | BUF602ID | 28AH1975 | BUF602ID |
| Product Name | BUF602 High Speed, Closed Loop Buffer | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF602ID | Instrumentation, Op Amps, Buffer Amps | 1GHz 8000V 1.4V SOIC Operational Amplifier IC | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op-Amp Buffer 1Ghz Sgl 8Soic; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | RoHS | ||||||||
| Slew Rate | 8000 V/µs | 8000 V/µs | 8000 V/µs | 0.0080 V/µs | 8000 V/µs | 8000 V/µs | ||||
| Supply Voltage (VS) | 2.8 to 12.6 volts | 2.8 to 12.6 volts | 1.4 to 6.3 volts | |||||||
| VOS | 30 millivolts | 16 millivolts | ||||||||
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 C (-49 F) | -45 to 85 C (-49 to 185 F) |