The INA122 is a precision instrumentation amplifier designed for low-noise differential signal acquisition, suitable for applications in portable electronics, field transmitters, and medical devices such as electrocardiograms. It operates on a single supply voltage ranging from 2.2V to 36V and features a low quiescent current of 60OºA, making it ideal for battery-powered applications. The amplifier provides a rail-to-rail output swing and has a maximum offset voltage of 250OºV with a drift of 3OºV/°C, ensuring high accuracy. Gain can be set from 5V/V to 10000V/V using a single external resistor. The INA122 is available in both 8-pin PDIP and SOIC packages, with a specified operating temperature range of -40°C to +85°C.
Single Supply, MicroPower Instrumentation Amplifier 8-SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
Inst Amp 120kHz BW, 18V/36V Dual Supply, 76dB CMRR, 1-Ch, SOIC Product overview: INA122UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 120kHz, 18V, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 120kHz, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA122UA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 001766-INA122UA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 120kHz
Amplifier Type: Instrumentation
Slew Rate: 0.16 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 36 V, -0.9 V/+1.3 V to 18 V
Operating Supply Current: 60μA
Channel Output Current: 30mA
Alternative Parts (Cross-Reference): INA122PA; AD627BN; AD627BNZ;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Portable Devices
IC INST AMP 1 CIRCUIT 8SOIC
IC, AMP INSTRUMENTATION, SOIC8, 122; No. of Amplifiers:1 Amplifier; Input Offset Voltage:500µV; Slew Rate:0.008V/µs; Bandwidth:120kHz; Supply Voltage Range:2.2V to 36V, -900mV, 1.3V to ± 18V; Amplifier Case Style:SOIC; No. of RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 8SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA122UA | INA122UA-ND | 687-INA122UA | 001766-INA122UA | INA122UA | 28AH2601 | INA122UA | INA122UA |
| Product Name | INA122 Single Supply, MicroPower Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 120kHz 18V 36V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA122UA | Instrumentation, OP Amps, Buffer Amps | Ic, Amp Instrumentation, Soic8, 122; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 5 to 10000 V/V | |||||||
| CMRR | 83 dB | |||||||
| Supply Voltage (VS) | 2.2 to 36 volts | 5 volts | 2.2 to 18 volts | 2.2 volts | -0.9000 to 36 volts | 2.2 volts | ||
| IBIAS | 0.0250 µA | 0.0100 µA | 0.0100 µA | 0.0100 µA |