Texas Instruments INA126 Micropower Instrumentation Amplifier Single and Dual Versions INA126UG4

Description
Micropower Instrumentation Amplifier Single and Dual Versions 8-SOIC
Request a Quote Datasheet
Description
Micropower Instrumentation Amplifier Single and Dual Versions 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126UG4 - Texas Instruments
Dallas, TX, United States
INA126 Micropower Instrumentation Amplifier Single and Dual Versions
INA126UG4
INA126 Micropower Instrumentation Amplifier Single and Dual Versions INA126UG4
Micropower Instrumentation Amplifier Single and Dual Versions 8-SOIC

Micropower Instrumentation Amplifier Single and Dual Versions 8-SOIC

Buy Now Datasheet
Singapore, Singapore
200kHz 175uA Operational Amplifier IC
687-INA126UG4
200kHz 175uA Operational Amplifier IC 687-INA126UG4
Instrumentation Amplifier, 200kHz BW, 83dB CMRR, 25nA Ib, 250uV Vos, 175uA Iq Product overview: INA126UG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 175uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 175uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA126UG4 can be used for catalog matching and distributor lookup.

Instrumentation Amplifier, 200kHz BW, 83dB CMRR, 25nA Ib, 250uV Vos, 175uA Iq Product overview: INA126UG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 175uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 175uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA126UG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126UG4 - 1065131-INA126UG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126UG4
1065131-INA126UG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126UG4 1065131-INA126UG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065131-INA126UG4 Packaging: Rail/Tube Length: 4.9 mm Number of Circuits: 1 Mounting: SMD (SMT) Number of Elements: 2 Height: 1.58 mm -3db Bandwidth: 200 kHz Bandwidth: 200 kHz Weight: 75.891673 mg Resistance: 1 GΩ Slew Rate: 0.4 V/µs Number of Channels: 1 Number of Pins: 8 Quiescent Current: 175 µA Common Mode Rejection Ratio: 83 dB Input Bias Current: 25 nA Width: 3.91 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Operating Supply Current: 175 µA Output Current per Channel: 10 mA Alternative Parts (Cross-Reference): INA126U; INA126U/2K5; INA126UA; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 36 V Min Supply Voltage: 2.7 V Nominal Supply Current: 200 µA Max Supply Current: 200 µA Dual Supply Voltage: 15 V Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 1.35 V Power Supply Rejection Ratio (PSRR): 106 dB Voltage Gain: 80 dB Input Offset Voltage (Vos): 250 µV Input Voltage Noise Density: 35 nV/sqrt Hz

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065131-INA126UG4
Packaging: Rail/Tube
Length: 4.9 mm
Number of Circuits: 1
Mounting: SMD (SMT)
Number of Elements: 2
Height: 1.58 mm
-3db Bandwidth: 200 kHz
Bandwidth: 200 kHz
Weight: 75.891673 mg
Resistance: 1 GΩ
Slew Rate: 0.4 V/µs
Number of Channels: 1
Number of Pins: 8
Quiescent Current: 175 µA
Common Mode Rejection Ratio: 83 dB
Input Bias Current: 25 nA
Width: 3.91 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Operating Supply Current: 175 µA
Output Current per Channel: 10 mA
Alternative Parts (Cross-Reference): INA126U; INA126U/2K5; INA126UA;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 36 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 200 µA
Max Supply Current: 200 µA
Dual Supply Voltage: 15 V
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 1.35 V
Power Supply Rejection Ratio (PSRR): 106 dB
Voltage Gain: 80 dB
Input Offset Voltage (Vos): 250 µV
Input Voltage Noise Density: 35 nV/sqrt Hz

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number INA126UG4 687-INA126UG4 1065131-INA126UG4
Product Name INA126 Micropower Instrumentation Amplifier Single and Dual Versions 200kHz 175uA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126UG4
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts
IBIAS 0.0250 µA 0.0250 µA
Unlock Full Specs
to access all available technical data