The LM124 is a quadruple operational amplifier with a supply range of 3V to 36V, an input offset voltage of up to 7mV, and an input bias current of 50nA maximum across -55°C to +125°C. It features an ESD rating of 2kV (HBM) and 1.5kV (CDM), and includes integrated EMI and RF filtering. The device is available in a 20-pin LCCC package measuring 8.89mm × 8.89mm and operates over a temperature range of -55°C to +125°C.
Quadruple Operational Amplifier 20-LCCC -55 to 125
Operational Amplifier, 4 Func, 5000uV Offset-Max, BIPolar, CQCC20
IC OPAMP GP 4 CIRCUIT 20LCCC
General Purpose Amplifier 4 Circuit Differential 20-LCCC (8.89x8.89)
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 77043012A | 77043012A | 77043012A | 77043012A |
| Product Name | LM124M Quadruple Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| VOS | 3 millivolts | 3 millivolts | ||
| CMRR | 70 dB | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | CDIP,CFP,LCCC | LCCC20 | Surface Mount | 20-CLCC |
| Life Cycle Stage | Active | Active | Active |