Texas Instruments AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements AMC1200BDUB

Description
4.25kV peak Isolated Amplifier for Current Shunt Measurements 8-SOP -40 to 105
Request a Quote Datasheet
Description
4.25kV peak Isolated Amplifier for Current Shunt Measurements 8-SOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDUB - Texas Instruments
Dallas, TX, United States
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements
AMC1200BDUB
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements AMC1200BDUB
4.25kV peak Isolated Amplifier for Current Shunt Measurements 8-SOP -40 to 105

4.25kV peak Isolated Amplifier for Current Shunt Measurements 8-SOP -40 to 105

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34964-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34964-5-ND
Instrumentation, Op Amps, Buffer Amps 296-34964-5-ND
Isolation Amplifier 1 Circuit Differential 8-SOP

Isolation Amplifier 1 Circuit Differential 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1023917-AMC1200BDUB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1023917-AMC1200BDUB
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1023917-AMC1200BDUB
Win Source Part Number: 1023917-AMC1200BDUB Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 1 Standard Package: 50 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 100 kHz Amplifier Type: Isolation Voltage - Input Offset: 200 µV Current - Supply: 5.4mA Current - Output / Channel: 20 mA Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: TEXTISAMC1200BDUB,21 56-AMC1200BDUB,296-3 4964-5 Base Product Number: AMC1200 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1023917-AMC1200BDUB
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100 kHz
Amplifier Type: Isolation
Voltage - Input Offset: 200 µV
Current - Supply: 5.4mA
Current - Output / Channel: 20 mA
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TEXTISAMC1200BDUB,2156-AMC1200BDUB,296-34964-5
Base Product Number: AMC1200
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Singapore, Singapore
5.5V Operational Amplifier IC
687-AMC1200BDUB
5.5V Operational Amplifier IC 687-AMC1200BDUB
SP Amp ISOL Amp Single 5.5V 8-Pin SOP Tube Product overview: AMC1200BDUB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AMC1200BDUB can be used for catalog matching and distributor lookup.

SP Amp ISOL Amp Single 5.5V 8-Pin SOP Tube Product overview: AMC1200BDUB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AMC1200BDUB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Isolation Amplifiers
AMC1200BDUB
Isolation Amplifiers AMC1200BDUB
Isolation Amplifiers 4kV peak Iso Amp

Isolation Amplifiers 4kV peak Iso Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - AMC1200BDUB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
AMC1200BDUB
Integrated Circuits (ICs) - Linear - Amplifiers AMC1200BDUB
IC OPAMP ISOLATION 1 CIRC 8SOP

IC OPAMP ISOLATION 1 CIRC 8SOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - AMC1200BDUB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
AMC1200BDUB
Instrumentation, OP Amps, Buffer Amps AMC1200BDUB
Isolation Amplifier 1 Circuit Differential 8-SOP

Isolation Amplifier 1 Circuit Differential 8-SOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number AMC1200BDUB 296-34964-5-ND 1023917-AMC1200BDUB 687-AMC1200BDUB AMC1200BDUB AMC1200BDUB AMC1200BDUB
Product Name AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 5.5V Operational Amplifier IC Isolation Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SOIC,SOP 8-SMD, Gull Wing 8-SMD, Gull Wing SOP Surface Mount 8-SMD, Gull Wing
Source Current (IS) 5.4 milliamps 5.4 milliamps 5.4 milliamps
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Number of Pins 8 8
Unlock Full Specs
to access all available technical data

Similar Products

TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351QDBG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-87710022A - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers