18-V Supply Multi-Channel Gamma Correction Buffer 14-HTSSOP
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1155923-BUF05704AIPW
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
4-Ch 1MHz Gamma Buffer Amplifier, 18V, HTSSOP Product overview: BUF05704AIPWP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, HTSSOP, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF05704AIPWP can be used for catalog matching and distributor lookup.
Buffer Amplifier, 4 Func, BIPolar, PDSO14
Video Amp, 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 14-HTSSOP
IC AMP TFT-LCD 14HTSSOP
Video Amp 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 14-HTSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | BUF05704AIPWP | 1155923-BUF05704AIPWP | 737-BUF05704AIPWP | BUF05704AIPWP | 296-17458-ND | BUF05704AIPWP | BUF05704AIPWP |
| Product Name | BUF05704 18-V Supply Multi-Channel Gamma Correction Buffer | Linear - Linear - Amplifiers - Video Amps and Modules - BUF05704AIPWP | 1MHz 18V HTSSOP Operational Amplifier IC | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | |
| RoHS Compliant | RoHS | ||||||
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 18 volts | 4.5 to 18 volts | |||||
| Slew Rate | 1.6 V/µs | 1.6 V/µs | |||||
| Bandwidth | 1 MHz |