The INA125U is a low-power instrumentation amplifier with a precision voltage reference, available in a 16-pin SO-16 surface-mount package. It operates on single supplies from 2.7V to 36V or dual supplies from -1.35V to -18V, with a quiescent current of 460 µA. The device features an initial offset voltage of 250 εV max, offset drift of 2 εV/°C max, and common-mode rejection of 100 dB min at G = 100. A single external resistor sets gains from 4 to 10,000. It includes a precision reference with output options of 1.24V, 2.5V, 5V, or 10V, accurate to -0.5% max, and supports sleep mode to reduce power consumption. The device is specified for an industrial temperature range of -40°C to +85°C.
Instrumentation Amplifier with Precision Voltage Reference 16-SOIC
SP Instr Amp Single 18V/36V 16-Pin
SP Instr Amp Single 18V/36V 16-Pin
SP Instr Amp Single 18V/36V 16-Pin
Inst Amp, 150kHz BW, 100dB CMRR, 18V Dual Supply, 16-Pin SOIC Product overview: INA125U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA125U can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 16-SOIC
IC INST AMP 1 CIRCUIT 16SOIC
IC INST AMP 1 CIRCUIT 16SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
IC INST AMP 1 CIRCUIT 16SOIC
AMPLIFIER, INSTR, 150KHZ, 114DB, SOIC-16; No. of Amplifiers:1 Amplifier; Input Offset Voltage:250µV; Slew Rate:0.2V/µs; Bandwidth:150kHz; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Amplifier RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | INA125U | 6605248 | 6605248P | 687-INA125U | INA125U-ND | INA125U | INA125U | INA125U | INA125U | 29AH5942 |
| Product Name | INA125 Instrumentation Amplifier with Precision Voltage Reference | Instrumentation Amplifiers | Instrumentation Amplifiers | Dual 150kHz 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Amplifier, Instr, 150Khz, 114Db, Soic-16; No. Of Amplifiers Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | |||||||||
| CMRR | 100 dB | |||||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 5 volts | 5 volts | 2.7 volts | 36 volts | |||||
| IBIAS | 0.0250 µA | 0.0100 µA | 0.0100 µA |