6-Channel LCD Gamma Correction Buffer + 1 Vcom 20-HTSSOP -25 to 85
6-Ch Buffer Amplifier, 1MHz BW, 18V, HTSSOP Product overview: BUF07704AIPWPR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, HTSSOP, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF07704AIPWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 012359-BUF07704AIPWP
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 1MHz
Slew Rate: 1.6 V/μs
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 20-HTSSOP
Supply Voltage - Operating: 4.5 V to 18 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Video Amp, 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
LCD Gamma Buffers 6 Ch LCD Gamma Crctn Buffer + 1 Vcom
IC AMP TFT-LCD 20HTSSOP
IC AMP TFT-LCD 20HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | BUF07704AIPWPR | 737-BUF07704AIPWPR | 012359-BUF07704AIPWPR | BUF07704AIPWPR-ND | BUF07704AIPWPR | BUF07704AIPWPR | BUF07704AIPWPR | BUF07704AIPWPR |
| Product Name | BUF07704 6-Channel LCD Gamma Correction Buffer + 1 Vcom | 1MHz 18V HTSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Video Amps and Modules - BUF07704AIPWPR | Video Amps and Modules | Video Amps and Modules | LCD Gamma Buffers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules |
| RoHS Compliant | RoHS | |||||||
| Standards | RoHS | |||||||
| Supply Voltage (VS) | 7 to 18 volts | 4.5 to 18 volts | ||||||
| Slew Rate | 1.6 V/µs | 1.6 V/µs | ||||||
| Bandwidth | 1 MHz | 1 MHz |