The 77043022A is a general-purpose operational amplifier featuring a quadruple circuit configuration. It operates within a supply voltage range of -55°C to 125°C, making it suitable for a variety of applications, including industrial and consumer electronics. The device is housed in a 20-pin LCCC package, measuring 8.89 mm x 8.89 mm. It is designed to provide reliable performance in environments that may be challenging due to temperature variations. The amplifier's specifications include low input offset voltage and high ESD protection, which enhance its robustness for demanding applications. This part is a viable option for engineers looking for a versatile amplifier solution in their designs.
Quadruple Operational Amplifier 20-LCCC -55 to 125
Quad Op Amp, 1MHz GBW, 16V, 4 Ch, SM, -55C to 125C Product overview: 77043022A from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-77043022A can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1133670-77043022A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC OPAMP GP 4 CIRCUIT 20LCCC
QUAD, 30-V, 1.2-MHZ, 3-MV OFFSET
General Purpose Amplifier 4 Circuit Push-Pull, No 20-LCCC (8.89x8.89)
General Purpose Amplifier 4 Circuit Differential 20-LCCC (8.89x8.89)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 77043022A | 687-77043022A | 1133670-77043022A | 77043022A | 77043022A | 77043022A |
| Product Name | LM124A Quadruple Operational Amplifier | Quad 1MHz 16V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 77043022A | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| VOS | 3 millivolts | 2 millivolts | 2 millivolts | |||
| CMRR | 70 dB | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | CDIP,CFP,LCCC | Rail/Tube | Surface Mount | 20-CLCC | ||
| Supply Voltage (VS) | 16 volts | 3 volts | 32 volts |