The THS1403QPHP is a 14-bit, 3 MSPS analog-to-digital converter with differential inputs, an internal reference, programmable gain amplifier, and a µP-compatible parallel interface. It is packaged in a PQFP-48 with power pad, rated for an operating temperature range of -40°C to 125°C, and operates from a 3.3-V single supply.
14-Bit, 3 MSPS ADC Single Ch., Diff. Input, DSP/uP IF, Pgmable Gain Amp, Internal S&H 48-HTQFP -40 to 125
14-Bit 3MSPS ADC, Diff Input, Parallel Interface, HTQFP Product overview: THS1403QPHP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THS1403QPHP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1106912-THS1403QPHP
Packaging: Tray
Features: PGA
Configuration: PGA-S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 14
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 48-HTQFP (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 3M
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-HTQFP (7x7)
ADC, Proprietary Method, 14-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PQFP48
IC ADC 14BIT PIPELINED 48HTQFP
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-HTQFP (7x7)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1403QPHP | 700-THS1403QPHP | 1106912-THS1403QPHP | 296-10016-ND | THS1403QPHP | THS1403QPHP | THS1403QPHP |
| Product Name | THS1403 14-Bit, 3 MSPS ADC Single Ch., Diff. Input, DSP/uP IF, Pgmable Gain Amp, Internal S&H | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS1403QPHP | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | ||
| Package Type | HTQFP,TQFP | HTQFP | QFP; TQFP; 48-HTQFP (7x7) | 48-PowerTQFP | QFP; TQFP; TQFP48 | 48-PowerTQFP | QFP; TQFP; 48-PowerTQFP |
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| INL | 2.5 LSB |