Texas Instruments Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08832IN ADC08832IN

Description
Manufacturer: Texas Instruments Win Source Part Number: 077413-ADC08832IN Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Differential, Pseudo-Differential, Single Ended Number of Bits: 8 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Analog Supply Voltage: 4.5 V to 6 V Digital Supply Voltage: 4.5 V to 6 V Sampling Rate: 250k Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 077413-ADC08832IN Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Differential, Pseudo-Differential, Single Ended Number of Bits: 8 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Analog Supply Voltage: 4.5 V to 6 V Digital Supply Voltage: 4.5 V to 6 V Sampling Rate: 250k Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08832IN
077413-ADC08832IN
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08832IN 077413-ADC08832IN
Manufacturer: Texas Instruments Win Source Part Number: 077413-ADC08832IN Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Differential, Pseudo-Differential, Single Ended Number of Bits: 8 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Analog Supply Voltage: 4.5 V to 6 V Digital Supply Voltage: 4.5 V to 6 V Sampling Rate: 250k Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 077413-ADC08832IN
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Differential, Pseudo-Differential, Single Ended
Number of Bits: 8
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Analog Supply Voltage: 4.5 V to 6 V
Digital Supply Voltage: 4.5 V to 6 V
Sampling Rate: 250k
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - ADC08832IN - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 8-Bit, 1 Func, 2 Channel, Serial Access, PDIP8

ADC, Successive Approximation, 8-Bit, 1 Func, 2 Channel, Serial Access, PDIP8

Supplier's Site Datasheet
8-bit DIP Analog-to-Digital Converter IC - 700-ADC08832IN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit DIP Analog-to-Digital Converter IC
700-ADC08832IN
8-bit DIP Analog-to-Digital Converter IC 700-ADC08832IN
2-CH 8-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDIP8, DIP-8 Product overview: ADC08832IN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08832IN can be used for catalog matching and distributor lookup.

2-CH 8-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDIP8, DIP-8 Product overview: ADC08832IN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08832IN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC08832IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC08832IN
Analog to Digital Converters (ADC) ADC08832IN
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-PDIP

8 Bit Analog to Digital Converter 2 Input 1 SAR 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 077413-ADC08832IN ADC08832IN 700-ADC08832IN ADC08832IN
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08832IN 8-bit DIP Analog-to-Digital Converter IC Analog to Digital Converters (ADC)
Interface Type SPI; SPI, DSP Serial
Package Type DIP; PDIP; 8-PDIP DIP; PDIP; PDIP8 DIP; 8-DIP (0.300\", 7.62mm)
Packing Method Tube; Tube/Rail Tube; Tube Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - 5962-9169005M3A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8935D-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Analog to Digital Converters (ADC) - 296-ADC09SJ800AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers