Texas Instruments ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter ADC108S102CIMT

Description
8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter 16-TSSOP -40 to 105
Request a Quote Datasheet
Description
8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter 16-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMT - Texas Instruments
Dallas, TX, United States
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter
ADC108S102CIMT
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter ADC108S102CIMT
8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter 16-TSSOP -40 to 105

8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter 16-TSSOP -40 to 105

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC108S102CIMT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC108S102CIMT-ND
Analog to Digital Converters (ADC) ADC108S102CIMT-ND
10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog-to-Digital Converter IC
700-ADC108S102CIMT
TSSOP Analog-to-Digital Converter IC 700-ADC108S102CIMT
8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter 16-TSSOP -40 to 105 Product overview: ADC108S102CIMT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC108S102CIMT can be used for catalog matching and distributor lookup.

8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter 16-TSSOP -40 to 105 Product overview: ADC108S102CIMT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC108S102CIMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC108S102CIMT
1139744-ADC108S102CIMT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC108S102CIMT 1139744-ADC108S102CIMT
Manufacturer: Texas Instruments Win Source Part Number: 1139744-ADC108S102CI MT Packaging: Tube Mounting Style: SMD Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Single Ended Architecture: SAR Sampling Rate (Per Second): 1M Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Resolution: 10 Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: ADC108S102 Manufacturer Pack Quantity: 92 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 5.25V Supply Voltage , Digital: 2.7V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1139744-ADC108S102CIMT
Packaging: Tube
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 1M
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: ADC108S102
Manufacturer Pack Quantity: 92
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 2.7V ~ 5.25V

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC108S102CIMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC108S102CIMT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC108S102CIMT
IC ADC 10BIT SAR 16TSSOP

IC ADC 10BIT SAR 16TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADC108S102CIMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC108S102CIMT
Analog to Digital Converters (ADC) ADC108S102CIMT
10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
IC ADC 10BIT SAR 16TSSOP - 815-ADC108S102CIMT - Utmel Electronic Limited
Hong Kong, China
IC ADC 10BIT SAR 16TSSOP
815-ADC108S102CIMT
IC ADC 10BIT SAR 16TSSOP 815-ADC108S102CIMT
IC ADC 10BIT SAR 16TSSOP

IC ADC 10BIT SAR 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC108S102CIMT ADC108S102CIMT-ND 700-ADC108S102CIMT 1139744-ADC108S102CIMT ADC108S102CIMT ADC108S102CIMT 815-ADC108S102CIMT
Product Name ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter Analog to Digital Converters (ADC) TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC108S102CIMT Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) IC ADC 10BIT SAR 16TSSOP
Interface Type Serial; SPI; Microwire SPI SPI, Serial SPI; SPI, DSP Serial; SPI; SPI, DSP
Package Type TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP SSOP 16-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP; 16-TSSOP (0.173, 4.40mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 1.25 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
ADC10D1000QML-SP Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter - ADC10D1000CCMLS - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CPGA
Screening Level Space
View Details
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
8-bit DIP Analog-to-Digital Converter IC - 700-ADC0848BCN - ERSAELECTRONICS PTE. LTD.
Specs
Pins 24
Operating Temperature -40 C (-40 F)
View Details
2 suppliers