I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin 6-SOT -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1139588-ADC081C021CI
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: SOT-23-6 Thin, TSOT-23-6
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Single Ended
Architecture: SAR
Data Interface: I2C
Reference Type: Supply
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 8
Number of Converters: 1
Family Name: ADC081C021
Categories: Integrated Circuits (ICs)
Sampling Rate: 188.9k
Manufacturer Homepage: www.ti.com
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): AD7823YCHIPS; MAX1116EKA+TW; MAX1116EKA-TW;
Introduction Date: February 14, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
8 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6
8 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6
8 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6
8-Bit SAR ADC, 189kSPS, 1-Ch, I2C, TSOT Product overview: ADC081C021CIMK/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC081C021CIMK/N
IC ADC 8BIT SAR 6TSOT
8 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6
IC ADC 8BIT SAR 6TSOT
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC081C021CIMK/NOPB | 1139588-ADC081C021CIMK/NOPB | ADC081C021CIMK/NOPBDKR-ND | ADC081C021CIMK/NOPBTR-ND | ADC081C021CIMK/NOPBCT-ND | 700-ADC081C021CIMK/NOPB | ADC081C021CIMK/NOPB | ADC081C021CIMK/NOPB | ADC081C021CIMK/NOPB |
| Product Name | ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081C021CIMK/NOPB | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 8-bit Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | ||
| Package Type | SOT,VSSOP | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | TSOT | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | ||
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.2500 LSB |