10-Bit, 30 MSPS ADC Single Ch., Integ. Pgmable Digital Clamp & Gain, Out of Range Indic., PowerDown 28-TSSOP -40 to 85
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1266990-THS1031IPW
Packaging: Tube
Mounting Style: SMD
Configuration: S/H-PGA-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Architecture: Pipelined
Sampling Rate (Per Second): 30M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: THS1031
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 3V ~ 5.5V
Supply Voltage , Digital: 3V ~ 5.5V
10-Bit 30MSPS ADC, Single-Ended, Parallel Interface, 28-TSSOP Product overview: THS1031IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THS1031IPW can be used for catalog matching and distributor lookup.
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP
IC ADC 10BIT PIPELINED 28TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1031IPW | 296-2829-5-ND | 1266990-THS1031IPW | 700-THS1031IPW | THS1031IPW | THS1031IPW | THS1031IPW |
| Product Name | THS1031 10-Bit, 30 MSPS ADC Single Ch., Integ. Pgmable Digital Clamp & Gain, Out of Range Indic., PowerDown | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS1031IPW | TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | ||
| Package Type | TSSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SSOP | TSSOP | SOP; SSOP; TSSOP28 | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | 28-TSSOP (0.173\", 4.40mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| DNL | 1 LSB |