The ADC0804 is an 8-bit successive approximation analog-to-digital converter with differential analog inputs, compatible with 8-bit microprocessors and operable as a stand-alone device. It features an on-chip clock generator, operates with a single 5-V supply, and has a 0-V to 5-V analog input range. The part is available in a 20-pin SOIC package measuring 12.80 mm × 7.50 mm, with a conversion time of 100 µs and total error of ±1/2 LSB or ±1 LSB depending on variant. Logic inputs and outputs comply with MOS and TTL voltage levels, and it supports a 2.5-V reference input for scaled analog range encoding. The ADC0804LCWM/NOPB variant uses the SOIC package and operates from 0°C to 70°C.
8-Bit ?P Compatible A/D Converters 20-SOIC -40 to 85
ADC0804-N 8-Bit, uP Compatible A/D Converters
ADC0804-N 8-Bit, uP Compatible A/D Converters
8-Bit 1-Ch Parallel ADC, 5V, 0-70°C, SOIC Product overview: ADC0804LCWM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0804LCWM/NOPB
8 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 140893-ADC0804LCWM/N
Packaging: Tube/Rail
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 4.5 V to 6.3 V
Digital Supply Voltage: 4.5 V to 6.3 V
Sampling Rate: 10k
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
8 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC
IC ADC 8BIT SAR 20SOIC
IC ADC 8BIT SAR 20SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0804LCWM/NOPB | ADC0804LCWM/NOPB | 700-ADC0804LCWM/NOPB | ADC0804LCWM/NOPB-ND | 140893-ADC0804LCWM/NOPB | ADC0804LCWM/NOPB | ADC0804LCWM/NOPB | ADC0804LCWM/NOPB |
| Product Name | ADC0804-N 8-Bit ?P Compatible A/D Converters | 8-bit 5V SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0804LCWM/NOPB | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | PDIP,SOIC | SOIC; SOIC20 | SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 1 LSB |