8-Bit, 20 MSPS to 60 MSPS, 1.3 mW/MSPS A/D Converter with Internal Sample-and-Hold 24-TSSOP -40 to 85
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1139571-ADC08060CIMT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Single Ended
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution: 8
Number of Converters: 1
Family Name: ADC08060
Categories: Integrated Circuits (ICs)
Sampling Rate: 60M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): AD9215BRURL7-65; AD9283BRS-RL50; LTC2238IUH#TR;
Introduction Date: November 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
8-Bit 60MSPS ADC, 1.3LSB INL, Parallel Interface, TSSOP Product overview: ADC08060CIMTX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08060CIMTX/NO
IC ADC 8BIT PIPELINED 24TSSOP
IC ADC 8BIT PIPELINED 24TSSOP
IC ADC 8BIT PIPELINED 24TSSOP
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC08060CIMTX/NOPB | 296-35366-2-ND | 296-35366-1-ND | 296-35366-6-ND | 1139571-ADC08060CIMTX/NOPB | 700-ADC08060CIMTX/NOPB | ADC08060CIMTX/NOPB | ADC08060CIMTX/NOPB | 815-ADC08060CIMTX/NOPB | ADC08060CIMTX/NOPB |
| Product Name | ADC08060 8-Bit, 20 MSPS to 60 MSPS, 1.3 mW/MSPS A/D Converter with Internal Sample-and-Hold | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08060CIMTX/NOPB | 8-bit TSSOP Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 8BIT PIPELINED 24TSSOP | Analog to Digital Converters (ADC) |
| Package Type | TSSOP | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP | TSSOP | 24-TSSOP (0.173\", 4.40mm Width) | SSOP; 24-TSSOP (0.173, 4.40mm Width) | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 1 bits | 8 bits | |||
| DNL | 0.4000 LSB | |||||||||
| INL | 0.5000 LSB |