Texas Instruments ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter ADC084S051CIMM/NOPB

Description
4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC084S051CIMM/NOPB - Texas Instruments
Dallas, TX, United States
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter
ADC084S051CIMM/NOPB
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter ADC084S051CIMM/NOPB
4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter 10-VSSOP -40 to 85

4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter 10-VSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC084S051CIMM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC084S051CIMM/NOPBTR-ND
Analog to Digital Converters (ADC) ADC084S051CIMM/NOPBTR-ND
8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC084S051CIMM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC084S051CIMM/NOPBCT-ND
Analog to Digital Converters (ADC) ADC084S051CIMM/NOPBCT-ND
8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC084S051CIMM/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC084S051CIMM/NOPBDKR-ND
Analog to Digital Converters (ADC) ADC084S051CIMM/NOPBDKR-ND
8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S051CIMM/NOPB
136652-ADC084S051CIMM/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S051CIMM/NOPB 136652-ADC084S051CIMM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 136652-ADC084S051CIM M/NOPB Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Single Ended Number of Bits: 8 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136652-ADC084S051CIMM/NOPB
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad Analog-to-Digital Converter IC
700-ADC084S051CIMM/NOPB
Quad Analog-to-Digital Converter IC 700-ADC084S051CIMM/NOPB
ADC084S051 4 CHANNEL, 200 KSPS T Product overview: ADC084S051CIMM/NOPB from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC084S051CIMM/N OPB can be used for catalog matching and distributor lookup.

ADC084S051 4 CHANNEL, 200 KSPS T Product overview: ADC084S051CIMM/NOPB from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC084S051CIMM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S051CIMM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC084S051CIMM/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC084S051CIMM/NOPB
IC ADC 8BIT SAR 10VSSOP

IC ADC 8BIT SAR 10VSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADC084S051CIMM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC084S051CIMM/NOPB
Analog to Digital Converters (ADC) ADC084S051CIMM/NOPB
8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC084S051CIMM/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC084S051CIMM/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC084S051CIMM/NOPB
IC ADC 8BIT SAR 10VSSOP

IC ADC 8BIT SAR 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC084S051CIMM/NOPB ADC084S051CIMM/NOPBTR-ND ADC084S051CIMM/NOPBCT-ND ADC084S051CIMM/NOPBDKR-ND 136652-ADC084S051CIMM/NOPB 700-ADC084S051CIMM/NOPB ADC084S051CIMM/NOPB ADC084S051CIMM/NOPB ADC084S051CIMM/NOPB
Product Name ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S051CIMM/NOPB Quad Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI SPI SPI SPI; SPI, DSP SPI, DSP SPI; SPI, DSP
Package Type VSSOP "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; 10-VSSOP Bulk 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits
INL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC10D1000DAISY - Quarktwin Technology Ltd.
Specs
Package Type 376-BFCPGA
Packing Method Bulk; Bulk
Resolution 10 bits
View Details
2 suppliers
ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
ADC08D500 High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter - ADC08D500CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
7 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC08351CIMTC - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
5 suppliers