High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter 128-HLQFP -40 to 85
8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)
Manufacturer: Texas Instruments
Win Source Part Number: 1139683-ADC08D500CIY
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 128-LQFP Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 1.8 V ~ 2 V
Input Type: Differential
Architecture: Folding Interpolating
Data Interface: LVDS - Parallel
Reference Type: Internal
Voltage - Supply, Digital: 1.8 V ~ 2 V
Resolution: 8
Number of Converters: 2
Family Name: ADC08D500
Categories: Integrated Circuits (ICs)
Sampling Rate: 500M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 128-HLQFP (20x20)
Alternative Parts (Cross-Reference): ADC08D500CIYB;
Introduction Date: July 21, 2005
ECCN: 3A991.c.1
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
8-Bit 500MSPS Dual ADC, LVDS/Parallel Interface, HLQFP Product overview: ADC08D500CIYB/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08D500CIYB/NO
IC ADC 8BIT FOLD INTERP 128HLQFP
IC ADC 8BIT FOLD INTERP 128HLQFP
8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC08D500CIYB/NOPB | ADC08D500CIYB/NOPB-ND | 1139683-ADC08D500CIYB/NOPB | 700-ADC08D500CIYB/NOPB | ADC08D500CIYB/NOPB | ADC08D500CIYB/NOPB | ADC08D500CIYB/NOPB |
| Product Name | ADC08D500 High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D500CIYB/NOPB | 8-bit Dual Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel | Parallel; LVDS - Parallel | Parallel, LVDS | Parallel; LVDS - Parallel | ||
| Package Type | HLQFP | 128-LQFP Exposed Pad | HLQFP | 128-LQFP Exposed Pad | QFP; 128-LQFP Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| DNL | 0.1500 LSB |