Low Power, 7-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Conv 128-HLQFP -40 to 85
7-Bit Dual 1.5GSPS/Single 3GSPS ADC, LVDS/Parallel, HLQFP Product overview: ADC07D1520CIYB/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC07D1520CIYB/N
Manufacturer: Texas Instruments
Win Source Part Number: 767712-ADC07D1520CIY
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 128-LQFP Exposed Pad
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 1.8 V ~ 2 V
Input Type: Differential
Architecture: Folding Interpolating
Data Interface: LVDS - Parallel
Reference Type: Internal
Voltage - Supply, Digital: 1.8 V ~ 2 V
Resolution: 7
Number of Converters: 2
Family Name: ADC07D1520
Categories: Integrated Circuits (ICs)
Sampling Rate: 3G
Manufacturer Package: 128-HLQFP (20x20)
Introduction Date: August 20, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
7 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)
7 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)
IC ADC 7BIT FOLD INTERP 128HLQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC07D1520CIYB/NOPB | 700-ADC07D1520CIYB/NOPB | 767712-ADC07D1520CIYB/NOPB | 296-44012-ND | ADC07D1520CIYB/NOPB | ADC07D1520CIYB/NOPB |
| Product Name | ADC07D1520 Low Power, 7-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Conv | Dual Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC07D1520CIYB/NOPB | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | LVDS, Parallel | Parallel; LVDS - Parallel | Parallel | ||
| Package Type | HLQFP | HLQFP | 128-LQFP Exposed Pad | QFP; 128-LQFP Exposed Pad | 128-LQFP Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 7 bits | 7 bits | 7 bits | 7 bits | ||
| DNL | 0.6000 LSB |