Texas Instruments ADC101S021 Single Channel, 50 to 200 ksps, 10-Bit A/D Converter ADC101S021CISDX/NOPB

Description
Single Channel, 50 to 200 ksps, 10-Bit A/D Converter 6-WSON -40 to 85
Request a Quote
Description
Single Channel, 50 to 200 ksps, 10-Bit A/D Converter 6-WSON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC101S021 is a single-channel, 10-bit analog-to-digital converter with a sample rate range of 50 ksps to 200 ksps, operating from a 2.7V to 5.25V single supply. It features a serial interface compatible with SPI, QSPI, MICROWIRE, and DSP protocols, and is available in 6-lead WSON and SOT-23 packages. The device operates over the industrial temperature range of -40°C to +85°C, with power consumption of 2.34 mW at 3.6V and 8.9 mW at 5.25V, reducing to 2.6 μW in power-down mode. The WSON package variant includes a recommended ground connection for the center pad.

Datasheet Summary
Powered by GS/AI

The ADC101S021 is a single-channel, 10-bit analog-to-digital converter with a sample rate range of 50 ksps to 200 ksps, operating from a 2.7V to 5.25V single supply. It features a serial interface compatible with SPI, QSPI, MICROWIRE, and DSP protocols, and is available in 6-lead WSON and SOT-23 packages. The device operates over the industrial temperature range of -40°C to +85°C, with power consumption of 2.34 mW at 3.6V and 8.9 mW at 5.25V, reducing to 2.6 μW in power-down mode. The WSON package variant includes a recommended ground connection for the center pad.

Suppliers

Company
Product
Description
Supplier Links
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CISDX/NOPB - Texas Instruments
Dallas, TX, United States
ADC101S021 Single Channel, 50 to 200 ksps, 10-Bit A/D Converter
ADC101S021CISDX/NOPB
ADC101S021 Single Channel, 50 to 200 ksps, 10-Bit A/D Converter ADC101S021CISDX/NOPB
Single Channel, 50 to 200 ksps, 10-Bit A/D Converter 6-WSON -40 to 85

Single Channel, 50 to 200 ksps, 10-Bit A/D Converter 6-WSON -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-43833-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-43833-2-ND
Analog to Digital Converters (ADC) 296-43833-2-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

10 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-43833-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-43833-6-ND
Analog to Digital Converters (ADC) 296-43833-6-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

10 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-43833-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-43833-1-ND
Analog to Digital Converters (ADC) 296-43833-1-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

10 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1321160-ADC101S021CISDX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1321160-ADC101S021CISDX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1321160-ADC101S021CISDX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1321160-ADC101S021CI SDX/NOPB Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Reel - TR Standard Package: 4,500 Mounting: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 10 Sampling Rate (Per Second): 200k Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 2.7V ~ 5.25V Supplier Device Package: 6-WSON (2.2x2.5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-WDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43833-2,-296-438 33-1-ND,296-43833-6, ADC101S021CISDX/NOPB -ND,296-43833-1 Base Product Number: ADC101S021 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321160-ADC101S021CISDX/NOPB
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Reel - TR
Standard Package: 4,500
Mounting: Surface Mount
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 10
Sampling Rate (Per Second): 200k
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 2.7V ~ 5.25V
Supplier Device Package: 6-WSON (2.2x2.5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-WDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43833-2,-296-43833-1-ND,296-43833-6,ADC101S021CISDX/NOPB-ND,296-43833-1
Base Product Number: ADC101S021
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
5.25V Analog-to-Digital Converter IC
700-ADC101S021CISDX/NOPB
5.25V Analog-to-Digital Converter IC 700-ADC101S021CISDX/NOPB
10-Bit SAR ADC, 200kSPS, 1-Ch, SPI, Single-Ended, 2.7-5.25V Product overview: ADC101S021CISDX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC101S021CISDX/ NOPB can be used for catalog matching and distributor lookup.

10-Bit SAR ADC, 200kSPS, 1-Ch, SPI, Single-Ended, 2.7-5.25V Product overview: ADC101S021CISDX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC101S021CISDX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC101S021CISDX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC101S021CISDX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC101S021CISDX/NOPB
IC ADC 10BIT SAR 6WSON

IC ADC 10BIT SAR 6WSON

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC101S021CISDX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC101S021CISDX/NOPB
Analog to Digital Converters (ADC) ADC101S021CISDX/NOPB
10 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

10 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC101S021CISDX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC101S021CISDX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC101S021CISDX/NOPB
IC ADC 10BIT SAR 6WSON

IC ADC 10BIT SAR 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC101S021CISDX/NOPB 296-43833-2-ND 296-43833-6-ND 296-43833-1-ND 1321160-ADC101S021CISDX/NOPB 700-ADC101S021CISDX/NOPB ADC101S021CISDX/NOPB ADC101S021CISDX/NOPB ADC101S021CISDX/NOPB
Product Name ADC101S021 Single Channel, 50 to 200 ksps, 10-Bit A/D Converter Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 5.25V Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI SPI SPI SPI; SPI, DSP SPI, Serial SPI; SPI, DSP
Package Type SOT-23,WSON 6-WDFN Exposed Pad 6-WDFN Exposed Pad 6-WDFN Exposed Pad 6-WDFN Exposed Pad 6-WDFN Exposed Pad 6-WDFN Exposed Pad
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits 10 bits
INL 0.7000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWMX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMMX - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers