Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM CD4097BM

Description
Manufacturer: Texas Instruments Win Source Part Number: 915092-CD4097BM Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: CD4097 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-32916-5, CD4097BM-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 915092-CD4097BM Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: CD4097 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-32916-5, CD4097BM-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM - 915092-CD4097BM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM
915092-CD4097BM
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM 915092-CD4097BM
Manufacturer: Texas Instruments Win Source Part Number: 915092-CD4097BM Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: CD4097 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-32916-5, CD4097BM-ND

Manufacturer: Texas Instruments
Win Source Part Number: 915092-CD4097BM
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CD4097
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-32916-5, CD4097BM-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD4097BM
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD4097BM
IC MUX DUAL 8:1 240OHM 24SOIC

IC MUX DUAL 8:1 240OHM 24SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 915092-CD4097BM CD4097BM
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD1838AAS - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - SI3225-G-FQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
RF Front End (LNA + PA) - 2312-QM55011TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details