Texas Instruments AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver AM26LV31ID

Description
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SOIC -45 to 85
Request a Quote Datasheet
Description
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SOIC -45 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver - AM26LV31ID - Texas Instruments
Dallas, TX, United States
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver
AM26LV31ID
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver AM26LV31ID
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SOIC -45 to 85

Low-Voltage High-Speed Quadruple Differential Line Driver 16-SOIC -45 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-AM26LV31ID
SOIC Interface Transceiver IC 710-AM26LV31ID
Low-Voltage High-Speed Quadruple Differential Line Driver 16-SOIC -45 to 85 Product overview: AM26LV31ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV31ID can be used for catalog matching and distributor lookup.

Low-Voltage High-Speed Quadruple Differential Line Driver 16-SOIC -45 to 85 Product overview: AM26LV31ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV31ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1027812-AM26LV31ID - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1027812-AM26LV31ID
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1027812-AM26LV31ID
Win Source Part Number: 1027812-AM26LV31ID Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tube Standard Package: 40 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): AM26LV31CD; DS26LV31TM/NOPB; DS26LV32ATM/NOPBAM26 LV31ID .; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: AM26LV31ID-ND,296-32 830-5,AM26LV31IDG4,A M26LV31IDG4-ND,AM26L V31IDE4,AM26LV31IDE4 -ND Base Product Number: AM26LV31

Win Source Part Number: 1027812-AM26LV31ID
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): AM26LV31CD; DS26LV31TM/NOPB; DS26LV32ATM/NOPBAM26LV31ID .;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: AM26LV31ID-ND,296-32830-5,AM26LV31IDG4,AM26LV31IDG4-ND,AM26LV31IDE4,AM26LV31IDE4-ND
Base Product Number: AM26LV31

Buy Now Datasheet
Diff Line Driver, Rs422, Soic-16; Device Type Texas Instruments - 26AJ5136 - Newark, An Avnet Company
Chicago, IL, United States
Diff Line Driver, Rs422, Soic-16; Device Type Texas Instruments
26AJ5136
Diff Line Driver, Rs422, Soic-16; Device Type Texas Instruments 26AJ5136
DIFF LINE DRIVER, RS422, SOIC-16; Device Type:Line Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C;RoHS Compliant: Yes

DIFF LINE DRIVER, RS422, SOIC-16; Device Type:Line Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LV31ID 710-AM26LV31ID 1027812-AM26LV31ID 26AJ5136
Product Name AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Diff Line Driver, Rs422, Soic-16; Device Type Texas Instruments
Device Type Line / Bus Driver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Data Rate 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products