Octal D-type transparent latches with 3-state outputs in a 20-pin LCCC package, operating from -55°C to 125°C.
Octal D-Type Transparent Latches with 3-state Outputs 20-LCCC -55 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)
IC D-TYPE TRANSP SGL 8:8 20LCCC
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SNJ54S373FK | SNJ54S373FK | SNJ54S373FK |
| Product Name | SN54S373 Octal D-Type Transparent Latches with 3-state Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | ||
| Output Characteristics | 3-State | ||
| Operating Current | 190 mA | ||
| Propagation Delay | 18 ns |