Texas Instruments CD4508B-MIL CMOS Dual 4-Bit Latch CD4508BD3

Description
CMOS Dual 4-Bit Latch 24-CDIP SB -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 4-Bit Latch 24-CDIP SB -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4508B-MIL CMOS Dual 4-Bit Latch - CD4508BD3 - Texas Instruments
Dallas, TX, United States
CD4508B-MIL CMOS Dual 4-Bit Latch
CD4508BD3
CD4508B-MIL CMOS Dual 4-Bit Latch CD4508BD3
CMOS Dual 4-Bit Latch 24-CDIP SB -55 to 125

CMOS Dual 4-Bit Latch 24-CDIP SB -55 to 125

Buy Now Datasheet
Latches - CD4508BD3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4508BD3
Latches CD4508BD3
D-Type Transparent Latch 2 Channel 4:4 IC Tri-State, Non-Inverted 24-CDIP

D-Type Transparent Latch 2 Channel 4:4 IC Tri-State, Non-Inverted 24-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4508BD3
Integrated Circuits (ICs) - Logic - Latches CD4508BD3
CMOS DUAL 4-BIT LATCH 24-CDIP SB

CMOS DUAL 4-BIT LATCH 24-CDIP SB

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number CD4508BD3 CD4508BD3 CD4508BD3
Product Name CD4508B-MIL CMOS Dual 4-Bit Latch Latches Integrated Circuits (ICs) - Logic - Latches
Output Characteristics 3-State
Supply Voltage 3V; 10 1.8V; 3V ~ 18V 1.8V
Operating Current 0.3000 mA
Propagation Delay 140 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
6 suppliers
Latches - 74AHCT16373DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-BSSOP (0.295\", 7.50mm Width); SOP; SSOP
View Details
2 suppliers