Texas Instruments Latches 9314FMQB

Description
D-Type Transparent Latch 1 Channel 4:4 IC Standard 14-CFP
Datasheet
Description
D-Type Transparent Latch 1 Channel 4:4 IC Standard 14-CFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 9314FMQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
9314FMQB
Latches 9314FMQB
D-Type Transparent Latch 1 Channel 4:4 IC Standard 14-CFP

D-Type Transparent Latch 1 Channel 4:4 IC Standard 14-CFP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 9314FMQB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
9314FMQB
Integrated Circuits (ICs) - Logic - Latches 9314FMQB
D LATCH, 4-BIT

D LATCH, 4-BIT

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number 9314FMQB 9314FMQB
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX573SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs - 74ALVCH162373GRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
2 suppliers
Octal D-type transparant latch; 3-state - 74AHC373D,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
4 suppliers
Fast CMOS Octal Transparent Latch - 5962-9223802MRA - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details