CMOS 8-Bit Addressable Latch 16-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159861-CD4724BE
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 6.8mA, 6.8mA
Operating Supply Voltage: 3 V ~ 18 V
Independent Circuits: 1
Delay Time - Propagation: 50ns
Family Name: CD4724
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): CD4724BCN_NL; HCF4724BEY; CD4724BCN;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP
IC ADDRESSBLE LATCH 8BIT 16-DIP
IC ADDRESSBLE LATCH 8BIT 16-DIP
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP
LOGIC, ADDRESSBLE LATCH 8BIT, 16DIP; Logic Family / Base Number:CD4724; Latch Type:Addressable; IC Output Type:Standard; Propagation Delay:50ns; Output Current:6.8mA; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD4724BE | 1159861-CD4724BE | 296-2169-5-ND | CD4724BE | CD4724BE | CD4724BE | 36AJ8573 |
| Product Name | CD4724B CMOS 8-Bit Addressable Latch | Logic - Logic - Latches - CD4724BE | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic, Addressble Latch 8Bit, 16Dip; Logic Family / Base Number Texas Instruments |
| Latch Type | Addressable D | Addressable D | D | ||||
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | ||
| Operating Current | 0.3000 mA | ||||||
| Propagation Delay | 150 ns | 50 ns | 50 ns | 50 ns | 50 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |