Texas Instruments SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs SNJ54LVTH373J

Description
3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - SNJ54LVTH373J - Texas Instruments
Dallas, TX, United States
SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs
SNJ54LVTH373J
SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs SNJ54LVTH373J
3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs 20-CDIP -55 to 125

3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SNJ54LVTH373J
Integrated Circuits (ICs) - Logic - Latches SNJ54LVTH373J
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site
Latches - SNJ54LVTH373J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number SNJ54LVTH373J SNJ54LVTH373J SNJ54LVTH373J
Product Name SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V 3.6V 3.6V; 2.7V ~ 3.6V
Operating Current 5 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs - 5962-8681301RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
2 suppliers
SN74LVC1G373 Single D-Type Latch with 3S Output - 74LVC1G373DCKRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5
View Details
5 suppliers
SN54AHCT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9686701Q2A - Texas Instruments
Specs
Latch Type D
Propagation Delay 10.5 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9583101Q2A - Texas Instruments
Specs
Latch Type D
Supply Voltage 3.6V
Propagation Delay 4.5 ns
View Details
2 suppliers