Texas Instruments CD4043B-MIL CMOS Quad NOR R/S Latch with 3-State Outputs CD4043BF3A

Description
CMOS Quad NOR R/S Latch with 3-State Outputs 16-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Quad NOR R/S Latch with 3-State Outputs 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4043B-MIL CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BF3A - Texas Instruments
Dallas, TX, United States
CD4043B-MIL CMOS Quad NOR R/S Latch with 3-State Outputs
CD4043BF3A
CD4043B-MIL CMOS Quad NOR R/S Latch with 3-State Outputs CD4043BF3A
CMOS Quad NOR R/S Latch with 3-State Outputs 16-CDIP -55 to 125

CMOS Quad NOR R/S Latch with 3-State Outputs 16-CDIP -55 to 125

Buy Now Datasheet
Latches - CD4043BF3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4043BF3A
Latches CD4043BF3A
S-R Latch 1 Channel 4:4 IC Tri-State, Non-Inverted 16-CDIP

S-R Latch 1 Channel 4:4 IC Tri-State, Non-Inverted 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4043BF3A
Integrated Circuits (ICs) - Logic - Latches CD4043BF3A
CMOS QUAD NOR R/S LATCH WITH 3-S

CMOS QUAD NOR R/S LATCH WITH 3-S

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number CD4043BF3A CD4043BF3A CD4043BF3A
Product Name CD4043B-MIL CMOS Quad NOR R/S Latch with 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches
Output Characteristics 3-State
Supply Voltage 3V; 10 1.8V; 3V ~ 18V 1.8V
Operating Current 0.0600 mA
Propagation Delay 140 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS279A Quadruple /S-/R Latches - 7601801EA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
3 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details