Texas Instruments SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs 83020012A

Description
Octal D-Type Transparent Latches with 3-state Outputs 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches with 3-state Outputs 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs - 83020012A - Texas Instruments
Dallas, TX, United States
SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs
83020012A
SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs 83020012A
Octal D-Type Transparent Latches with 3-state Outputs 20-LCCC -55 to 125

Octal D-Type Transparent Latches with 3-state Outputs 20-LCCC -55 to 125

Buy Now Datasheet
Logic - Latches - 83020012A - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
83020012A
Logic - Latches 83020012A
IC TRANSP LATCH OCT D 3ST 20LCCC

IC TRANSP LATCH OCT D 3ST 20LCCC

Supplier's Site Datasheet
Latches - 83020012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
83020012A
Latches 83020012A
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCCC (8.89x8.89)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCCC (8.89x8.89)

Buy Now

Technical Specifications

  Texas Instruments Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 83020012A 83020012A 83020012A
Product Name SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
Propagation Delay 16 ns 2 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 9308FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers
SN54HC373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8407201VRA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details