Texas Instruments Latches 5477DM

Description
D Latch, 1-Func, 4-Bit, TTL, CDIP14
Request a Quote Datasheet
Description
D Latch, 1-Func, 4-Bit, TTL, CDIP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 5477DM - Rochester Electronics
Newburyport, MA, United States
D Latch, 1-Func, 4-Bit, TTL, CDIP14

D Latch, 1-Func, 4-Bit, TTL, CDIP14

Supplier's Site Datasheet
Latches - 5477DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
5477DM
Latches 5477DM
Channel IC

Channel IC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 5477DM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
5477DM
Integrated Circuits (ICs) - Logic - Latches 5477DM
D LATCH, 1-FUNC, 4-BIT, TTL

D LATCH, 1-FUNC, 4-BIT, TTL

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 5477DM 5477DM 5477DM
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Package Type DIP; CDIP14
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch; 3-state - 74HCT573D-Q100,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH16373VRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
5 suppliers
Logic - Latches - 74HCT573DB,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
16-Bit Transparent Latch - 74FCT16373CTPAG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
3 suppliers